Intel Corporation FPGA Programmable Logic Device 10M02SCE144A7G

Description
FPGA - Field Programmable Gate Array non-volatile FPGA, 101 I/O, 144EQFP Product overview: 10M02SCE144A7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M02SCE144A7G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array non-volatile FPGA, 101 I/O, 144EQFP Product overview: 10M02SCE144A7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M02SCE144A7G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-10M02SCE144A7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10M02SCE144A7G
FPGA Programmable Logic Device 696-10M02SCE144A7G
FPGA - Field Programmable Gate Array non-volatile FPGA, 101 I/O, 144EQFP Product overview: 10M02SCE144A7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M02SCE144A7G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array non-volatile FPGA, 101 I/O, 144EQFP Product overview: 10M02SCE144A7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M02SCE144A7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1339272-10M02SCE144A7G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1339272-10M02SCE144A7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1339272-10M02SCE144A7G
Win Source Part Number: 1339272-10M02SCE144A 7G Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: MAX® 10 Package: Tray Standard Package: 60 Number of I/O: 101 Number of LABs/CLBs: 125 Number of Logic Elements/Cells: 2000 Total RAM Bits: 110592 Voltage - Supply: 2.85V ~ 3.465V Mounting Type: Surface Mount Package / Case: 144-LQFP Exposed Pad Supplier Device Package: 144-EQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel

Win Source Part Number: 1339272-10M02SCE144A7G
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: MAX® 10
Package: Tray
Standard Package: 60
Number of I/O: 101
Number of LABs/CLBs: 125
Number of Logic Elements/Cells: 2000
Total RAM Bits: 110592
Voltage - Supply: 2.85V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 144-LQFP Exposed Pad
Supplier Device Package: 144-EQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3579-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3579-ND
FPGAs (Field Programmable Gate Array) 544-3579-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 101 110592 2000 144-LQFP Exposed Pad

MAX® 10 Field Programmable Gate Array (FPGA) IC 101 110592 2000 144-LQFP Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M02SCE144A7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M02SCE144A7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M02SCE144A7G
IC FPGA 101 I/O 144EQFP

IC FPGA 101 I/O 144EQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 10M02SCE144A7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M02SCE144A7G
Embedded - FPGAs (Field Programmable Gate Array) 10M02SCE144A7G
IC FPGA 101 I/O 144EQFP

IC FPGA 101 I/O 144EQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M02SCE144A7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M02SCE144A7G
FPGAs (Field Programmable Gate Array) 10M02SCE144A7G
MAX® 10 Field Programmable Gate Array (FPGA) IC 101 110592 2000 144-LQFP Exposed Pad

MAX® 10 Field Programmable Gate Array (FPGA) IC 101 110592 2000 144-LQFP Exposed Pad

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M02SCE144A7G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M02SCE144A7G
FPGAs (Field Programmable Gate Array) 10M02SCE144A7G
IC FPGA 101 I/O 144EQFP

IC FPGA 101 I/O 144EQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M02SCE144A7G
FPGA - Field Programmable Gate Array 10M02SCE144A7G
FPGA - Field Programmable Gate Array non-volatile FPGA, 101 I/O, 144EQFP

FPGA - Field Programmable Gate Array non-volatile FPGA, 101 I/O, 144EQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-10M02SCE144A7G 1339272-10M02SCE144A7G 544-3579-ND 10M02SCE144A7G 10M02SCE144A7G 10M02SCE144A7G 10M02SCE144A7G 10M02SCE144A7G
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; Tray LFQP; Other; 144-LQFP Exposed Pad QFP; Other; 144-LQFP Exposed Pad QFP; Other; 144-LQFP Exposed Pad
Internal Frequency 450 MHz
User I/Os 101 pins 101 pins 101 pins
Supply Voltage Other; 3 V, 3.3 V Other; 2.85V ~ 3.465V Other Other; 2.85V ~ 3.465V Other; 2.85V ~ 3.465V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details