Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 284 10907648 150000 780-BBGA, FCBGA
IC FPGA 284 I/O 780FBGA
Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 284 10907648 150000 780-BBGA, FCBGA
FPGA - Field Programmable Gate Array
IC FPGA 284 I/O 780FBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 10CX150YF780E5G-ND | 10CX150YF780E5G | 10CX150YF780E5G | 10CX150YF780E5G | 10CX150YF780E5G |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 780-BBGA, FCBGA | Other; 780-BBGA, FCBGA | |||
| Pins | 780 | ||||
| Operating Temperature | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | ||
| Supply Voltage | Other; 0.9V | Other; 0.9V | Other |