Intel Corporation 1.2V FPGA Programmable Logic Device 10M16DCF484C8G

Description
FPGA MAX 10 Family 16000 Cells 55nm Technology 1.2V 484-Pin FBGA Product overview: 10M16DCF484C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M16DCF484C8G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA MAX 10 Family 16000 Cells 55nm Technology 1.2V 484-Pin FBGA Product overview: 10M16DCF484C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M16DCF484C8G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2V FPGA Programmable Logic Device - 696-10M16DCF484C8G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-10M16DCF484C8G
1.2V FPGA Programmable Logic Device 696-10M16DCF484C8G
FPGA MAX 10 Family 16000 Cells 55nm Technology 1.2V 484-Pin FBGA Product overview: 10M16DCF484C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M16DCF484C8G can be used for catalog matching and distributor lookup.

FPGA MAX 10 Family 16000 Cells 55nm Technology 1.2V 484-Pin FBGA Product overview: 10M16DCF484C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M16DCF484C8G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3106-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3106-ND
FPGAs (Field Programmable Gate Array) 544-3106-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 320 562176 16000 484-BGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 320 562176 16000 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265071-10M16DCF484C8G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265071-10M16DCF484C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265071-10M16DCF484C8G
Win Source Part Number: 1265071-10M16DCF484C 8G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MAX® 10 Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 320 Number of LABs/CLBs: 1000 Number of Logic Elements/Cells: 16000 Total RAM Bits: 562176 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 484-BGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-3106,967764

Win Source Part Number: 1265071-10M16DCF484C8G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MAX® 10
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 320
Number of LABs/CLBs: 1000
Number of Logic Elements/Cells: 16000
Total RAM Bits: 562176
Voltage - Supply: 1.15V ~ 1.25V
Package / Case: 484-BGA
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 544-3106,967764

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M16DCF484C8G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M16DCF484C8G
Embedded - FPGAs (Field Programmable Gate Array) 10M16DCF484C8G
IC FPGA 320 I/O 484FBGA

IC FPGA 320 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10M16DCF484C8G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M16DCF484C8G
FPGAs (Field Programmable Gate Array) 10M16DCF484C8G
MAX® 10 Field Programmable Gate Array (FPGA) IC 320 562176 16000 484-BGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 320 562176 16000 484-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M16DCF484C8G
FPGA - Field Programmable Gate Array 10M16DCF484C8G
FPGA - Field Programmable Gate Array non-volatile FPGA, 320 I/O, 484FBGA

FPGA - Field Programmable Gate Array non-volatile FPGA, 320 I/O, 484FBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M16DCF484C8G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M16DCF484C8G
FPGAs (Field Programmable Gate Array) 10M16DCF484C8G
IC FPGA 320 I/O 484FBGA

IC FPGA 320 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M16DCF484C8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M16DCF484C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M16DCF484C8G
IC FPGA 320 I/O 484FBGA

IC FPGA 320 I/O 484FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-10M16DCF484C8G 544-3106-ND 1265071-10M16DCF484C8G 10M16DCF484C8G 10M16DCF484C8G 10M16DCF484C8G 10M16DCF484C8G 10M16DCF484C8G
Product Name 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 484-BGA Other; 484-BGA Other; 484-BGA
Internal Frequency 450 MHz
User I/Os 320 pins 320 pins 320 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Memory Support Other; DDR2 SDRAM|DDR3 SDRAM|DDR3L SDRAM|LPDDR2 SDRAM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6010ATC100-1 - Lingto Electronic Limited
Specs
System Gates 10000
Logic Cells / Logic Blocks 880
User I/Os 71 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details