Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CL006YU256C8G 10CL006YU256C8G

Description
Manufacturer: Intel Win Source Part Number: 809855-10CL006YU256C 8G Packaging: Tray Mounting Style: SMD Number of I/O: 176 Number of LABs/CLBs: 392 Number of Logic Elements/Cells: 6272 Total RAM Bits: 276480 Supplier Device Package: 256-UBGA (14x14) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LFBGA Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 809855-10CL006YU256C 8G Packaging: Tray Mounting Style: SMD Number of I/O: 176 Number of LABs/CLBs: 392 Number of Logic Elements/Cells: 6272 Total RAM Bits: 276480 Supplier Device Package: 256-UBGA (14x14) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LFBGA Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CL006YU256C8G - 809855-10CL006YU256C8G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CL006YU256C8G
809855-10CL006YU256C8G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CL006YU256C8G 809855-10CL006YU256C8G
Manufacturer: Intel Win Source Part Number: 809855-10CL006YU256C 8G Packaging: Tray Mounting Style: SMD Number of I/O: 176 Number of LABs/CLBs: 392 Number of Logic Elements/Cells: 6272 Total RAM Bits: 276480 Supplier Device Package: 256-UBGA (14x14) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LFBGA Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V

Manufacturer: Intel
Win Source Part Number: 809855-10CL006YU256C8G
Packaging: Tray
Mounting Style: SMD
Number of I/O: 176
Number of LABs/CLBs: 392
Number of Logic Elements/Cells: 6272
Total RAM Bits: 276480
Supplier Device Package: 256-UBGA (14x14)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 256-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.2V

Buy Now
FPGA Programmable Logic Device - 696-10CL006YU256C8G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10CL006YU256C8G
FPGA Programmable Logic Device 696-10CL006YU256C8G
FPGA - Field Programmable Gate Array Product overview: 10CL006YU256C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL006YU256C8G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 10CL006YU256C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL006YU256C8G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3574-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3574-ND
FPGAs (Field Programmable Gate Array) 544-3574-ND
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 176 276480 6272 256-LFBGA

Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 176 276480 6272 256-LFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10CL006YU256C8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10CL006YU256C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10CL006YU256C8G
IC FPGA 176 I/O 256UBGA

IC FPGA 176 I/O 256UBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10CL006YU256C8G
FPGA - Field Programmable Gate Array 10CL006YU256C8G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10CL006YU256C8G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10CL006YU256C8G
FPGAs (Field Programmable Gate Array) 10CL006YU256C8G
IC FPGA 176 I/O 256UBGA

IC FPGA 176 I/O 256UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10CL006YU256C8G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10CL006YU256C8G
FPGAs (Field Programmable Gate Array) 10CL006YU256C8G
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 176 276480 6272 256-LFBGA

Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 176 276480 6272 256-LFBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10CL006YU256C8G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10CL006YU256C8G
Embedded - FPGAs (Field Programmable Gate Array) 10CL006YU256C8G
IC FPGA 176 I/O 256UBGA

IC FPGA 176 I/O 256UBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 809855-10CL006YU256C8G 696-10CL006YU256C8G 544-3574-ND 10CL006YU256C8G 10CL006YU256C8G 10CL006YU256C8G 10CL006YU256C8G 10CL006YU256C8G
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10CL006YU256C8G FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 6272 6272 6272
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.2V Other; 1.2 V 1.2V Other Other; 1.2V Other; 1.2V
Package Type Other; Tray Other; 256-LFBGA Other; 256-LFBGA Other; 256-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-2 - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details