Intel Corporation FPGAs (Field Programmable Gate Array) 10CL010YU256C6G

Description
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 176 423936 10320 256-LFBGA
Request a Quote
Description
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 176 423936 10320 256-LFBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Intel Cyclone 10 LP FPGA, specifically the part number 10CL010YU256C6G, is designed for low-cost and low-power applications, making it suitable for high-volume projects. It features a high density of programmable gates and a variety of on-board resources, including general-purpose I/Os that support over 20 I/O standards. The device is optimized for various market segments, including industrial, automotive, and medical applications. This FPGA supports multiple configuration methods, including active serial and passive serial configurations, and is capable of operating with programming voltages ranging from 1.5 V to 3.3 V. It includes features for single-event upset (SEU) mitigation, enhancing reliability during operation. The power management capabilities allow for operation at core voltages of 1.0 V and 1.2 V, and it is compliant with hot socketing requirements. Engineers looking for a versatile and efficient FPGA for embedded applications may find the Intel Cyclone 10 LP suitable for their needs, particularly in scenarios where cost and power efficiency are critical.

Datasheet Summary
Powered by GS/AI

The Intel Cyclone 10 LP FPGA, specifically the part number 10CL010YU256C6G, is designed for low-cost and low-power applications, making it suitable for high-volume projects. It features a high density of programmable gates and a variety of on-board resources, including general-purpose I/Os that support over 20 I/O standards. The device is optimized for various market segments, including industrial, automotive, and medical applications. This FPGA supports multiple configuration methods, including active serial and passive serial configurations, and is capable of operating with programming voltages ranging from 1.5 V to 3.3 V. It includes features for single-event upset (SEU) mitigation, enhancing reliability during operation. The power management capabilities allow for operation at core voltages of 1.0 V and 1.2 V, and it is compliant with hot socketing requirements. Engineers looking for a versatile and efficient FPGA for embedded applications may find the Intel Cyclone 10 LP suitable for their needs, particularly in scenarios where cost and power efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3379-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3379-ND
FPGAs (Field Programmable Gate Array) 544-3379-ND
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 176 423936 10320 256-LFBGA

Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 176 423936 10320 256-LFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10CL010YU256C6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10CL010YU256C6G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10CL010YU256C6G
IC FPGA 176 I/O 256UBGA

IC FPGA 176 I/O 256UBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 10CL010YU256C6G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10CL010YU256C6G
Embedded - FPGAs (Field Programmable Gate Array) 10CL010YU256C6G
IC FPGA 176 I/O 256UBGA

IC FPGA 176 I/O 256UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10CL010YU256C6G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10CL010YU256C6G
FPGAs (Field Programmable Gate Array) 10CL010YU256C6G
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 176 423936 10320 256-LFBGA

Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 176 423936 10320 256-LFBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10CL010YU256C6G
FPGA - Field Programmable Gate Array 10CL010YU256C6G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3379-ND 10CL010YU256C6G 10CL010YU256C6G 10CL010YU256C6G 10CL010YU256C6G
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 256-LFBGA Other; 256-LFBGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage 1.2V Other Other; 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TVQ100C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details