Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10CL010YM164I7G

Description
Win Source Part Number: 1163944-10CL010YM164 I7G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® 10 LP Package: Tray Standard Package: 348 Mounting: SMD (SMT) Number of I/O: 101 Number of LABs/CLBs: 645 Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Voltage - Supply: 1.2V Package / Case: 164-TFBGA Supplier Device Package: 164-MBGA (8x8) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 968086,544-3378
Request a Quote Datasheet
Description
Win Source Part Number: 1163944-10CL010YM164 I7G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® 10 LP Package: Tray Standard Package: 348 Mounting: SMD (SMT) Number of I/O: 101 Number of LABs/CLBs: 645 Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Voltage - Supply: 1.2V Package / Case: 164-TFBGA Supplier Device Package: 164-MBGA (8x8) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 968086,544-3378
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1163944-10CL010YM164I7G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1163944-10CL010YM164I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1163944-10CL010YM164I7G
Win Source Part Number: 1163944-10CL010YM164 I7G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® 10 LP Package: Tray Standard Package: 348 Mounting: SMD (SMT) Number of I/O: 101 Number of LABs/CLBs: 645 Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Voltage - Supply: 1.2V Package / Case: 164-TFBGA Supplier Device Package: 164-MBGA (8x8) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 968086,544-3378

Win Source Part Number: 1163944-10CL010YM164I7G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® 10 LP
Package: Tray
Standard Package: 348
Mounting: SMD (SMT)
Number of I/O: 101
Number of LABs/CLBs: 645
Number of Logic Elements/Cells: 10320
Total RAM Bits: 423936
Voltage - Supply: 1.2V
Package / Case: 164-TFBGA
Supplier Device Package: 164-MBGA (8x8)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 968086,544-3378

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10CL010YM164I7G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10CL010YM164I7G
FPGA Programmable Logic Device 696-10CL010YM164I7G
FPGA - Field Programmable Gate Array Product overview: 10CL010YM164I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL010YM164I7G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 10CL010YM164I7G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CL010YM164I7G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3378-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3378-ND
FPGAs (Field Programmable Gate Array) 544-3378-ND
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 101 423936 10320 164-TFBGA

Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 101 423936 10320 164-TFBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10CL010YM164I7G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10CL010YM164I7G
Embedded - FPGAs (Field Programmable Gate Array) 10CL010YM164I7G
IC FPGA 101 I/O 164MBGA

IC FPGA 101 I/O 164MBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10CL010YM164I7G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10CL010YM164I7G
FPGAs (Field Programmable Gate Array) 10CL010YM164I7G
Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 101 423936 10320 164-TFBGA

Cyclone® 10 LP Field Programmable Gate Array (FPGA) IC 101 423936 10320 164-TFBGA

Buy Now Datasheet
IC FPGA 101 I/O 164 MBGA - 386-10CL010YM164I7G - Utmel Electronic Limited
Hong Kong, China
IC FPGA 101 I/O 164 MBGA
386-10CL010YM164I7G
IC FPGA 101 I/O 164 MBGA 386-10CL010YM164I7G
IC FPGA 101 I/O 164 MBGA

IC FPGA 101 I/O 164 MBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10CL010YM164I7G
FPGA - Field Programmable Gate Array 10CL010YM164I7G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10CL010YM164I7G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10CL010YM164I7G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10CL010YM164I7G
IC FPGA 101 I/O 164MBGA

IC FPGA 101 I/O 164MBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10CL010YM164I7G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10CL010YM164I7G
FPGAs (Field Programmable Gate Array) 10CL010YM164I7G
IC FPGA 101 I/O 164MBGA

IC FPGA 101 I/O 164MBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1163944-10CL010YM164I7G 696-10CL010YM164I7G 544-3378-ND 10CL010YM164I7G 10CL010YM164I7G 386-10CL010YM164I7G 10CL010YM164I7G 10CL010YM164I7G 10CL010YM164I7G
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) IC FPGA 101 I/O 164 MBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 10320 10320 10320 10320
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.2V Other; 1.2 V 1.2V Other; 1.2V Other; 1.2V Other Other; 1.2V
Package Type Other; Tray Other; 164-TFBGA Other; 164-TFBGA Other; 164-TFBGA Other; 164-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC240-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 189 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details