Intel Corporation FPGAs (Field Programmable Gate Array) 10M08DCF256C8G

Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 387072 8000 256-LBGA
Request a Quote Datasheet
Description
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 387072 8000 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3265-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3265-ND
FPGAs (Field Programmable Gate Array) 544-3265-ND
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 387072 8000 256-LBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 178 387072 8000 256-LBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10M08DCF256C8G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10M08DCF256C8G
FPGA Programmable Logic Device 696-10M08DCF256C8G
FPGA - Field Programmable Gate Array Product overview: 10M08DCF256C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08DCF256C8G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 10M08DCF256C8G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10M08DCF256C8G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265056-10M08DCF256C8G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265056-10M08DCF256C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265056-10M08DCF256C8G
Win Source Part Number: 1265056-10M08DCF256C 8G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: MAX® 10 Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 178 Number of LABs/CLBs: 500 Number of Logic Elements/Cells: 8000 Total RAM Bits: 387072 Voltage - Supply: 1.15V ~ 1.25V Package / Case: 256-LBGA Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 10M08DCF256C8G,96881 6,544-3265

Win Source Part Number: 1265056-10M08DCF256C8G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MAX® 10
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 178
Number of LABs/CLBs: 500
Number of Logic Elements/Cells: 8000
Total RAM Bits: 387072
Voltage - Supply: 1.15V ~ 1.25V
Package / Case: 256-LBGA
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 10M08DCF256C8G,968816,544-3265

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10M08DCF256C8G
FPGA - Field Programmable Gate Array 10M08DCF256C8G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M08DCF256C8G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10M08DCF256C8G
FPGAs (Field Programmable Gate Array) 10M08DCF256C8G
MAX® 10 Field Programmable Gate Array (FPGA) IC 178 387072 8000 256-LBGA

MAX® 10 Field Programmable Gate Array (FPGA) IC 178 387072 8000 256-LBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10M08DCF256C8G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10M08DCF256C8G
FPGAs (Field Programmable Gate Array) 10M08DCF256C8G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10M08DCF256C8G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10M08DCF256C8G
Embedded - FPGAs (Field Programmable Gate Array) 10M08DCF256C8G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10M08DCF256C8G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10M08DCF256C8G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10M08DCF256C8G
IC FPGA 178 I/O 256FBGA

IC FPGA 178 I/O 256FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3265-ND 696-10M08DCF256C8G 1265056-10M08DCF256C8G 10M08DCF256C8G 10M08DCF256C8G 10M08DCF256C8G 10M08DCF256C8G 10M08DCF256C8G
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-LBGA Other; Tray Other; 256-LBGA Other; 256-LBGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details