Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 236 8641536 104000 672-BBGA, FCBGA
Win Source Part Number: 1352519-10CX105YF672
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Cyclone® 10 GX
Package: Tray
Product Status: Active
Package / Case: 672-BBGA, FCBGA
Supplier Device Package: 672-FBGA, FC (27x27)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 5A002A1
Voltage - Supply: 0.9V
Number of Logic Elements/Cells: 104000
Total RAM Bits: 8641536
Number of I/O: 236
Number of LABs/CLBs: 38000
FPGA - Field Programmable Gate Array Product overview: 10CX105YF672E5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10CX105YF672E5G can be used for catalog matching and distributor lookup.
IC FPGA 236 I/O 672FBGA
IC FPGA 236 I/O 672FBGA
Cyclone® 10 GX Field Programmable Gate Array (FPGA) IC 236 8641536 104000 672-BBGA, FCBGA
FPGA - Field Programmable Gate Array
IC FPGA 236 I/O 672FBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 10CX105YF672E5G-ND | 1352519-10CX105YF672E5G | 696-10CX105YF672E5G | 10CX105YF672E5G | 10CX105YF672E5G | 10CX105YF672E5G | 10CX105YF672E5G | 10CX105YF672E5G |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 672-BBGA, FCBGA | Other; Tray | Other; 672-BBGA, FCBGA | Other; 672-BBGA, FCBGA | ||||
| Pins | 672 | |||||||
| Operating Temperature | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | 0 C (32 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | |||
| Supply Voltage | Other; 0.9V | Other; 0.9V | Other; 900 mV | Other | Other; 0.9V | Other; 0.9V |