Optocoupler Logic-Out DC-IN 2-CH 8-Pin PDIP SMD T/R Product overview: SFH6750-X007T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6750-X007T can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 100V/µs CMTI 8-SMD
Logic Output Optoisolator 10MBd Open Drain 5300Vrms 2 Channel 100V/µs CMTI 8-SMD
Optocoupler; Leaded Process Compatible:Yes; Peak Reflow Compatible (260 C):Yes RoHS Compliant: Yes
High Speed Optocouplers Dual 10Mbd Hi-Speed w/Optical Photodiode
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-SFH6750-X007T | SFH6750-X007TCT-ND | 23K1167 | SFH6750-X007T |
| Product Name | SMD Signal Isolator and Optocoupler | Logic Output Optoisolators | Optocoupler; Leaded Process Compatible Vishay | High Speed Optocouplers |
| Input | DC | DC | ||
| Mounting Option | Tape and Reel | Surface Mount | ||
| Output | Open Drain | |||
| Package Type | 8-SMD, Gull Wing | |||
| Forward Current | 15 milliamps |