Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - SFH690C-X001T SFH690C-X001T

Description
Manufacturer: Vishay Win Source Part Number: 894248-SFH690C-X001T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm) Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: SFH690 Categories: Isolators Case / Package: 4-SOP (2.54mm) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 894248-SFH690C-X001T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm) Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: SFH690 Categories: Isolators Case / Package: 4-SOP (2.54mm) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - SFH690C-X001T - 894248-SFH690C-X001T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH690C-X001T
894248-SFH690C-X001T
Optoisolators - Transistor, Photovoltaic Output - SFH690C-X001T 894248-SFH690C-X001T
Manufacturer: Vishay Win Source Part Number: 894248-SFH690C-X001T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm) Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: SFH690 Categories: Isolators Case / Package: 4-SOP (2.54mm) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 894248-SFH690C-X001T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: SFH690
Categories: Isolators
Case / Package: 4-SOP (2.54mm)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - SFH690C-X001T-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH690C-X001T-ND
Transistor, Photovoltaic Output Optoisolators SFH690C-X001T-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
SFH690C-X001T
Triac & SCR Output Optocouplers SFH690C-X001T
Triac & SCR Output Optocouplers Phototransistor 100-200% CTR VDE

Triac & SCR Output Optocouplers Phototransistor 100-200% CTR VDE

Buy Now Datasheet
Sop-6 Cplr 100-200% Ctr Vde Vishay - 62W0500 - Newark, An Avnet Company
Chicago, IL, United States
Sop-6 Cplr 100-200% Ctr Vde Vishay
62W0500
Sop-6 Cplr 100-200% Ctr Vde Vishay 62W0500
SOP-6 CPLR 100-200% CTR VDE

SOP-6 CPLR 100-200% CTR VDE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 894248-SFH690C-X001T SFH690C-X001T-ND SFH690C-X001T 62W0500
Product Name Optoisolators - Transistor, Photovoltaic Output - SFH690C-X001T Transistor, Photovoltaic Output Optoisolators Triac & SCR Output Optocouplers Sop-6 Cplr 100-200% Ctr Vde Vishay
Mounting Option Surface Mount; 4-SOP (2.54mm) Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Input DC
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 2794236 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details