Vishay Precision Group Transistor, Photovoltaic Output Optoisolators SFH690BT

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 751-1369-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1369-6-ND
Transistor, Photovoltaic Output Optoisolators 751-1369-6-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-1369-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1369-1-ND
Transistor, Photovoltaic Output Optoisolators 751-1369-1-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-1369-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-1369-2-ND
Transistor, Photovoltaic Output Optoisolators 751-1369-2-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)

Buy Now Datasheet
Optocouplers - 6998275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6998275
Optocouplers 6998275
Optocoupler Transistor O/P 1-CH

Optocoupler Transistor O/P 1-CH

Supplier's Site
Optocouplers - 6998275P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6998275P
Optocouplers 6998275P
Optocoupler Transistor O/P 1-CH

Optocoupler Transistor O/P 1-CH

Supplier's Site
Optocouplers - 1652643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1652643
Optocouplers 1652643
Optocoupler Transistor O/P 1-CH

Optocoupler Transistor O/P 1-CH

Supplier's Site
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
SFH690BT
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output SFH690BT
70V 3.75kV 50mA 100mV@2mA,10mA 1 6V 1.15V DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS

70V 3.75kV 50mA 100mV@2mA,10mA 1 6V 1.15V DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS

Supplier's Site Datasheet
Optocoupler, Transistor, 3750Vrms; No. Of Channels Vishay - 59K0261 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3750Vrms; No. Of Channels Vishay
59K0261
Optocoupler, Transistor, 3750Vrms; No. Of Channels Vishay 59K0261
OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Transistor, 3750Vrms, Full Reel; No. Of Channels Vishay - 28X3174 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3750Vrms, Full Reel; No. Of Channels Vishay
28X3174
Optocoupler, Transistor, 3750Vrms, Full Reel; No. Of Channels Vishay 28X3174
OPTOCOUPLER, TRANSISTOR, 3750VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3750VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
SFH690BT
Transistor Output Optocouplers SFH690BT
Transistor Output Optocouplers Phototransistor Out Single CTR 100-300%

Transistor Output Optocouplers Phototransistor Out Single CTR 100-300%

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 751-1369-6-ND 6998275 6998275P SFH690BT 59K0261 SFH690BT
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output Optocoupler, Transistor, 3750Vrms; No. Of Channels Vishay Transistor Output Optocouplers
Input DC DC DC DC
Output Phototransistor Phototransistor; Transistor Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface mount SOP SOP
Isolation Voltage 3750 volts 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 2766025 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details