500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 336-4488-1-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "16-SOIC (0.154"", 3.90mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 2500 volts |