Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators SFH692AT

Description
Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Request a Quote Datasheet
Description
Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - SFH692AT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
SFH692AT-ND
Transistor, Photovoltaic Output Optoisolators SFH692AT-ND
Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP (2.54mm)

Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP (2.54mm)

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - SFH692AT - 1095416-SFH692AT - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH692AT
1095416-SFH692AT
Optoisolators - Transistor, Photovoltaic Output - SFH692AT 1095416-SFH692AT
Manufacturer: Vishay Win Source Part Number: 1095416-SFH692AT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SOP (2.54mm) Minimum DC Current Transfer Ratio: 1000% @ 1mA Switching Turn-On and Turn-Off Time: 1.5μs, 53.5μs Rise and Fall Time: 1μs, 20.5μs Maximum Output Voltage: 300V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Vishay
Win Source Part Number: 1095416-SFH692AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1V
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-SOP (2.54mm)
Minimum DC Current Transfer Ratio: 1000% @ 1mA
Switching Turn-On and Turn-Off Time: 1.5μs, 53.5μs
Rise and Fall Time: 1μs, 20.5μs
Maximum Output Voltage: 300V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number SFH692AT-ND 1095416-SFH692AT
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - SFH692AT
Input DC DC; DC
Output Photodarlington Photodarlington; Darlington
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-SOP (2.54mm)
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3890MU12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details