Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)
OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR, 3.75KV; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
3.75kV 50mA 1 1.15V SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS
Transistor Output Optocouplers Phototransistor Out Single CTR 50-300%
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6998271 | 6998271P | 751-1367-2-ND | 58K2221 | SFH690ABT | SFH690ABT |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 3750Vrms; No. Of Channels Vishay | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Transistor Output Optocouplers |
| Input | DC | DC | DC | |||
| Output | Phototransistor; Transistor | Phototransistor | ||||
| Approvals | RoHS Compliant | RoHS Compliant | ||||
| Mounting Option | Surface mount | SOP | Surface Mount | SOP | ||
| Rise Time | 3 µs | 3 µs | 3 µs |