OPTOISO 4KV 2CH OPEN DRAIN 8SOIC
OPTOISO 4KV 2CH OPEN DRAIN 8SOIC
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 5kV/µs CMTI 8-SOIC
2-Ch 3kV Optocoupler, 10Mbps, SOIC, 50mA Output Product overview: SFH6756T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, 50mA, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3kV, 50mA, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6756T can be used for catalog matching and distributor lookup.
Optocoupler Logic-Out Open Drain DC-IN 2-CH 8-Pin SOIC N T/R
High Speed Optocouplers 10Mbd Low Input Curr Dual Channel
OPTOCOUPLER, TRANSISTOR, 3000VRMS, FULL REEL; No. of Channels:2 Channel; Isolation Voltage:4kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Common Mode Ratio:5000; Data Rate Max:10Mbps; Fall Time tf:7ns RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-SFH6756TDKR-ND | 902-SFH6756T | 879-SFH6756T | SFH6756T | 23K1895 |
| Product Name | Logic Output Optoisolators | 3kV 50mA SOIC Signal Isolator and Optocoupler | Optocoupler Logic-Out Open Drain DC-IN 2-CH 8-Pin SOIC N T/R | High Speed Optocouplers | Optocoupler, Transistor, 3000Vrms, Full Reel; No. Of Channels Vishay |
| Input | DC | DC | DC; DC | ||
| Output | Open Drain | Open Drain | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | |||
| Mounting Option | Surface Mount | Tape and Reel | 8-SOIC (0.154, 3.90mm Width) | SOIC | |
| Forward Current | 20 milliamps | 15 milliamps |