High Speed Logic Output Optocoupler, 2-CH, 4kV Isolation, SOIC Product overview: SFH6755T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6755T can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 100V/µs CMTI 8-SOIC
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 100V/µs CMTI 8-SOIC
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 100V/µs CMTI 8-SOIC
OPTOCOUPLER, TRANSISTOR, 3000VRMS; No. of Channels:2 Channel; Isolation Voltage:4kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:100; Data Rate Max:10Mbps; Fall Time tf:7ns RoHS Compliant: Yes
High Speed Optocouplers 10Mbd Low Input Curr Dual Channel
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-SFH6755T | SFH6755TCT-ND | 23K1172 | SFH6755T |
| Product Name | 4kV SOIC Signal Isolator and Optocoupler | Logic Output Optoisolators | Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay | High Speed Optocouplers |
| Input | DC | DC | ||
| Mounting Option | Tape and Reel | Surface Mount | SOIC | |
| Isolation Voltage | 4000 volts | 4000 volts | 4000 volts | |
| Output | Open Drain | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |