4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5)
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | SI8234AB-D-IMR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | 14-VFLGA |
| Mounting Option | Surface Mount |
| Isolation Voltage | 2500 volts |