Vishay Intertechnology, Inc. 3kV SOIC Signal Isolator and Optocoupler SFH6757T

Description
2-Ch 10Mbps Optocoupler, 3kV Isolation, SOIC Product overview: SFH6757T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6757T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch 10Mbps Optocoupler, 3kV Isolation, SOIC Product overview: SFH6757T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6757T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3kV SOIC Signal Isolator and Optocoupler
902-SFH6757T
3kV SOIC Signal Isolator and Optocoupler 902-SFH6757T
2-Ch 10Mbps Optocoupler, 3kV Isolation, SOIC Product overview: SFH6757T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6757T can be used for catalog matching and distributor lookup.

2-Ch 10Mbps Optocoupler, 3kV Isolation, SOIC Product overview: SFH6757T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-SFH6757T can be used for catalog matching and distributor lookup.

Supplier's Site
Logic Output Optoisolators - SFH6757TCT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
SFH6757TCT-ND
Logic Output Optoisolators SFH6757TCT-ND
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 15kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 15kV/µs CMTI 8-SOIC

Buy Now Datasheet
Logic Output Optoisolators - SFH6757TDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
SFH6757TDKR-ND
Logic Output Optoisolators SFH6757TDKR-ND
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 15kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 15kV/µs CMTI 8-SOIC

Buy Now Datasheet
Logic Output Optoisolators - SFH6757TTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
SFH6757TTR-ND
Logic Output Optoisolators SFH6757TTR-ND
Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 15kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10MBd Open Drain 4000Vrms 2 Channel 15kV/µs CMTI 8-SOIC

Buy Now Datasheet
Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay - 23K1896 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay
23K1896
Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay 23K1896
OPTOCOUPLER, TRANSISTOR, 3000VRMS; No. of Channels:2 Channel; Isolation Voltage:4kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Common Mode Ratio:10000; Data Rate Max:10Mbps; Fall Time tf:7ns; Rise Time:23ns RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3000VRMS; No. of Channels:2 Channel; Isolation Voltage:4kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Common Mode Ratio:10000; Data Rate Max:10Mbps; Fall Time tf:7ns; Rise Time:23ns RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
SFH6757T
High Speed Optocouplers SFH6757T
High Speed Optocouplers 10Mbd Low Input Curr Dual Channel

High Speed Optocouplers 10Mbd Low Input Curr Dual Channel

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-SFH6757T SFH6757TCT-ND 23K1896 SFH6757T
Product Name 3kV SOIC Signal Isolator and Optocoupler Logic Output Optoisolators Optocoupler, Transistor, 3000Vrms; No. Of Channels Vishay High Speed Optocouplers
Input DC DC
Mounting Option Tape and Reel Surface Mount SOIC
Isolation Voltage 3000 volts 4000 volts 4000 volts
Output Open Drain
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
Isolators - Gate Drivers - 448-1EDI3025ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details