Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Transistor Output Optocouplers Phototransistor Out Single CTR 50-150%
OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR, 3.75KV; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
3.75kV 50mA 1 1.15V SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-1368-6-ND | 2576858 | SFH690AT | 21H7814 | SFH690AT | SFH690AT |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Transistor Output Optocouplers | Optocoupler, Transistor, 3750Vrms; No. Of Channels Vishay | OPTOISOLATOR 3.75KV TRANS 4-SOP | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | DC | |||||
| Output | Phototransistor | |||||
| Package Type | 4-SMD, Gull Wing | 4-SOP | ||||
| Mounting Option | Surface Mount | SOP | SOP | 4-SOP | ||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |