Manufacturer: Vishay
Win Source Part Number: 1095415-SFH691AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.15V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-SOP (2.54mm)
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 300% @ 5mA
Switching Turn-On and Turn-Off Time: 5μs, 3μs
Rise and Fall Time: 3μs, 4μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): PC364NJ0000F; IS2705-1; IS354;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R
Transistor Output Optocouplers Phototransistor Out AC-In CTR>50-300%
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-4 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1095415-SFH691AT | SFH691ATTR-ND | 879-SFH691AT | SFH691AT | 69AH2303 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - SFH691AT | Transistor, Photovoltaic Output Optoisolators | Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R | Transistor Output Optocouplers | Optocoupler, Transistor, 3.75Kv, Sop-4 Rohs Compliant Vishay |
| Input | AC; DC; AC, DC | AC; DC | AC (optional feature); DC (optional feature); AC, DC | ||
| Output | Phototransistor; Transistor | Phototransistor | Phototransistor; Transistor | ||
| Mounting Option | Surface Mount; 4-SOP (2.54mm) | Surface Mount | Surface Mount; 4-SMD, Gull Wing | ||
| Forward Current | 50 milliamps | 50 milliamps | |||
| Isolation Voltage | 3750 volts | 3750 volts |