Manufacturer: Vishay
Win Source Part Number: 894249-SFH690D-X001T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: SFH690
Categories: Isolators
Case / Package: 4-SOP (2.54mm)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Triac & SCR Output Optocouplers Phototransistor 200-400% CTR VDE
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 894249-SFH690D-X001T | SFH690D-X001T-ND | SFH690D-X001T |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - SFH690D-X001T | Transistor, Photovoltaic Output Optoisolators | Triac & SCR Output Optocouplers |
| Mounting Option | Surface Mount; 4-SOP (2.54mm) | Surface Mount | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Input | DC | ||
| Output | Phototransistor |