VZWD-L-M22C-M-G18-25
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 2039217 |
| Product Name | Pneumatic Solenoid Valves |
| Primary Material | Stainless Steel; Stainless Steel |
| Media | Air |
| Valve Size | 0.12 inch (3.17 mm) |
| Maximum Pressure | 0.00 psi (0.0 m H2O) |