Burkert Fluid Control Systems Solenoid Valves 239072

Description
1/8" BSP,SS,0,8mm orifice, 0 - 16 bar
Request a Quote
Description
1/8" BSP,SS,0,8mm orifice, 0 - 16 bar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 1258505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solenoid Valves
1258505
Solenoid Valves 1258505
1/8" BSP,SS,0,8mm orifice, 0 - 16 bar

1/8" BSP,SS,0,8mm orifice, 0 - 16 bar

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 1258505
Product Name Solenoid Valves
Valve Type Solenoid; 2/2
Primary Material Stainless Steel; Stainless steel
Media Gas; Liquid, neutral gas
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP90-025-SS-T-SW-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details