Burkerts new range of 2 way normally closed solenoid valves. Manufactured from brass and designed for use with water and inert liquids and gases. A soft mechanical coupling between the main piston and pilot armature aids smooth operation and a precision engineered main body path helps ensure quiet, water hammer free operation. Suitable for a diverse range of applications including compressed air and vacuum systems, heating and refrigeration, water treatment and swimming pool technology. Compact size to aid installation when space is limited
0-10 bar operating pressure. 0.1-4 second response time. Opens without differential pressure. Minimum pressure differential of 0.5 bar for full opening. High flow rate . Sealed coil. IP65 Rating
Supply Voltage = 230 V ac
Number of Ports = 2
Operation = Pilot
Connection = 1/2 in G Female
Connection Size = 1/2in
Default Valve Position = NC
Suitable Applications = Liquid
Type = 2/2
Orifice Diameter = 13mm
Body Material = Brass
RS Components, Ltd. | |
---|---|
Product Category | Industrial Valves |
Product Number | 8041958 |
Valve Type | Solenoid |
Primary Material | Brass / Bronze |
Valve Size | 0.50 inch (12.70 mm) |