Burkert Fluid Control Systems Solenoid Valves 239083

Description
1/4" BSP,Brass,4,0mm orifice, 0 - 2 bar
Request a Quote
Description
1/4" BSP,Brass,4,0mm orifice, 0 - 2 bar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 1258504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solenoid Valves
1258504
Solenoid Valves 1258504
1/4" BSP,Brass,4,0mm orifice, 0 - 2 bar

1/4" BSP,Brass,4,0mm orifice, 0 - 2 bar

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 1258504
Product Name Solenoid Valves
Valve Type Solenoid; 2/2
Primary Material Brass / Bronze; Brass
Media Gas; Liquid, neutral gas
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Regulator, Pressure, 3000 Psi With Cga 345 - 162-1110-80310 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121530015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.57 inch (40.00 mm)
View Details