Burkert Fluid Control Systems Solenoid Valves 239082

Description
1/4" BSP,SS,3,0mm orifice, 0 - 3.5 bar
Request a Quote
Description
1/4" BSP,SS,3,0mm orifice, 0 - 3.5 bar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 1258510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solenoid Valves
1258510
Solenoid Valves 1258510
1/4" BSP,SS,3,0mm orifice, 0 - 3.5 bar

1/4" BSP,SS,3,0mm orifice, 0 - 3.5 bar

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 1258510
Product Name Solenoid Valves
Valve Type Solenoid; 2/2
Primary Material Stainless Steel; Stainless steel
Media Gas; Liquid, neutral gas
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valve - 220414268 - Radwell International
Hamilton Company
Specs
Valve Type Needle
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Full Port Brass Ball Valve - 161N-2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV050 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details