Burkert Fluid Control Systems Solenoid Valves 235319

Description
Burkert 235319 Solenoid Valve
Request a Quote
Description
Burkert 235319 Solenoid Valve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 8211567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solenoid Valves
8211567
Solenoid Valves 8211567
Burkert 235319 Solenoid Valve

Burkert 235319 Solenoid Valve

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 8211567
Product Name Solenoid Valves
Valve Type Solenoid; 2/2
Primary Material PEEK; Peek
Media Liquid
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M30 -  - Rotork plc
Specs
Media Water
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
VALVES - BP90-075-PP-T-F-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details
Sporlan Oil Level Control Components - OL-60HH6 OIL LEVEL CONTROL - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
View Details
Parallel Slide Gate Seat-Protected Valves - IsoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Gate
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; LP Gas; Steam
View Details