Watts Pressure Reducing Valves 2282500

Description
Pressure reducing valve Rédubar M/F3/4''
Request a Quote
Description
Pressure reducing valve Rédubar M/F3/4''
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Reducing Valves - 1780055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Reducing Valves
1780055
Pressure Reducing Valves 1780055
Pressure reducing valve Rédubar M/F3/4''

Pressure reducing valve Rédubar M/F3/4''

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 1780055
Product Name Pressure Reducing Valves
Primary Material Brass / Bronze; Brass
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M16 -  - Rotork plc
Specs
Media Water
Maximum Pressure 150.00 psi (106 m H2O)
View Details
VALVES - BP90-038-CPVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-311SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details