Burkert Fluid Control Systems Solenoid Valves 221998

Description
Burkert 221998 Solenoid Valve
Request a Quote
Description
Burkert 221998 Solenoid Valve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 8163281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solenoid Valves
8163281
Solenoid Valves 8163281
Burkert 221998 Solenoid Valve

Burkert 221998 Solenoid Valve

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 8163281
Product Name Solenoid Valves
Valve Type Solenoid; 2/2
Primary Material Stainless Steel; Stainless steel
Media Hot air, pre-solution; Air
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 2 5 4 - 121461040 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 3.94 inch (100.00 mm)
View Details
Twist Sleeve Flow Control - MIL-FC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
3 Way Normally Closed Air Valve - E*-3M-6 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details