HydraForce, Inc. Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
DESCRIPTION A high pressure, proportional, solenoid-operated, 3-way, normally-closed, flow control, screw-in hydraulic cartridge valve intended for post-compensated applications with load-sense systems. In post- compensated systems, the load-sense port 1 of...
DESCRIPTION A high pressure, proportional, solenoid-operated, poppet-type, restrictive type, pressure compensated, normally closed, flow control, screw-in hydraulic cartridge valve with built-in damping and load-holding features intended for use in gravity-lowering...
A 3-way, manual, pull-to-shift, spring-return, directional hydraulic cartridge valve. Series operation is prohibited due to the tank port pressure rating.
A 3-way, manual, pull-to-shift, spring-return, directional hydraulic cartridge valve.
A 4-way, manual, pull-to-shift, spring-return, directional hydraulic cartridge valve. Series operation is prohibited due to the tank port pressure rating.
A 4-way, manual, pull-to-shift, spring-return, screw-in, directional hydraulic cartridge valve. Series operation is prohibited due to the tank port pressure rating.
A cam-operated, two-way, normally-closed poppet-type directional valve.
A direct-acting, spool-type, drop-in-style, fl ange-mounted, pressure reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC...
A direct-acting, spool-type, drop-in-style, flange-mounted, pressure reducing/relieving valve, which can be infinitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input.
A drop-in, cartridge-style check valve disc designed to conveniently integrate with a 5-way directional cartridge as a load sense check on port. The valve requires a modified cavity as indicated...
A drop-in, fl ange-mounted, cartridge-style, pilot-operated, spool-type reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC...
A dual pilot operated check valve for use in blocking or load-holding circuits. This valve has an 2 thermal relief.
A dual pilot operated check valve for use in blocking or load-holding circuits.
A heavy duty, multifunction, screw-in, cartridge-style, spool-type flow divider/combiner.
A high pressure solenoid-operated, 2-way, piloted, normally open, poppet-type, proportional, screw-in hydraulic cartridge valve for low-leakage blocking or load-holding applications. OPERATION When de-energized, the HSP10-21 allows flow proportional to the...
A high pressure, screw-in, cartridge-style, pilot-operated, 4-way, spool-type, hydraulic directional valve. OPERATION In neutral position, the HPD42-S62 allows flow between ports 2 and 3 and between ports 4 and 5.
A high pressure, solenoid-operated, electrically-variabl e, three-port, pressure-compensated , spool-type, normally open when de-energized, proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated ,...
A high pressure, solenoid-operated, pressure-compensated , spool-type, normally closed, priority type proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated , regulated and bypass...
A high pressure, solenoid-operated, pressure-compensated , spool-type, normally open, priority type proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated , regulated and bypass...
A high-pressure spool-type, screw-in, cartridge-style, hydraulic directional element, with multi-function potential when used with other directional, pressure, or flow control devices.
A high-pressure, screw-in, cartridge-style, pilot-operated, 4-way, spool-type, hydraulic directional valve. OPERATION When the HPD16-S67C is in neutral position, all ports are blocked. When remote pilot signal at 1, exceeds force...
A linear solenoid-driven, two-way normally closed, screw-in cartridge valve designed for use with a pressure compensator to function as an electrically stroked variable flow regulator.
A linear solenoid-driven, two-way normally open, screw-in cartridge valve designed for use with a pressure compensator to function as an electrically stroked variable flow regulator.
A linear solenoid-driven, two-way normally open, screw-in cartridge valve designed for use with a pressure compensator to function as an electrically stroked variable flow regulator
A load-shuttling, screw-in, cartridge-style hydraulic check valve, for use in blocking circuits where a priority of fl ow/direction is given to a higher pressure circuit over a lower one.
A load-shuttling, screw-in, cartridge-style hydraulic check valve, for use in blocking circuits where a priority of flow/direction is given to a higher pressure circuit over a lower one.
A low leakage, pilot-operated motion control valve designed to regulate the lowering of over-running loads, while providing free reverse fl ow and thermal relief protection at the actuator.
A manual, 2-way, normally closed, pull-to-open, spring-return, screw-in, hydraulic cartridge, system unloading valve for higher tank pressure applications.
A manual, 2-way, pull-to-open, screw-in hydraulic directional valve.
A manually adjustable, pressure-compensated , bi-directional flow control valve. An internal compensator spool provides compensated flow across the proportional orifice regardless of flow direction.
A manually-adjustable variable orifi ce, offering linear control with adaptability to a variety of adjustment operators (ordered separately).
A manually-operated four-way, two-position directional valve, with adaptability to a variety of adjustment operators (ordered separately).
A manually-operated three-way, two-position directional valve with adaptability to a variety of adjustment operators (ordered separately).
A poppet-type, screw-in, cartridge-style, hydraulic directional element, with multi-function potential when used with other directional, pressure, or fl ow control devices.
A poppet-type, screw-in, cartridge-style, hydraulic directional element, with multifunction potential when used with other directional, pressure, or fl ow control devices.
A poppet-type, screw-in, cartridge-style, spring-biased, bi-directional blocking-type hydraulic valve with two built-in checks. When used in conjunction with a small pilot solenoid valve, the EP20-S39 is ideal for either high-flow...
A pressure-compensated electrically-variabl e three-port fl ow regulator that is a priority (bypass) type control. This combination valve uses a PV70-33x proportional cartridge and an EC10-40 compensator.
A pressure-compensated electrically-variabl e three-port fl ow regulator that is a priority (bypass) type control. This combination valve uses a PV70-33x proportional cartridge and an EC12-40 compensator.
A pressure-compensated electrically-variabl e three-port fl ow regulator that is a priority (bypass) type control. This combination valve uses a PV72-33x proportional cartridge and an EC12-40 compensator.
A pressure-compensated electrically-variabl e three-port flow regulator that is a priority (bypass) type control. This combination valve uses a PV70-33x proportional cartridge and an EC10-40 compensator.
A pressure-compensated electrically-variabl e two-port flow regulator that is normally closed when de-energized. This combination valve uses a PV70-33x proportional cartridge and an EC10-30 compensator.
A pressure-compensated electrically-variabl e two-port flow regulator that is normally closed when de-energized. This combination valve uses a PV72-33x proportional cartridge and an EC12-30 compensator.
A proportional solenoid-operated, 2-way, bi-directional, poppet-type, normally closed, screw-in hydraulic cartridge valve for low-leakage blocking and load-holding.
A proportional solenoid-operated, 2-way, poppet-type, normally closed, screw-in hydraulic cartridge valve for low-leakage blocking and load-holding applications.
A proportional solenoid-operated, 2-way, poppet-type, normally open, screw-in hydraulic cartridge valve for low-leakage load-holding applications and for starting or stopping a load or a pump system.
A proportional solenoid-operated, 4-way, 3-position, spool-type, motor spool, screw-in hydraulic cartridge valve.
A proportional solenoid-operated, four-way, three-position, spool-type, closed center, screw-in hydraulic cartridge valve with lower maximum fl ow rate of 7.6 lpm (2 gpm).
A proportional solenoid-operated, four-way, three-position, spool-type, closed center, screw-in hydraulic cartridge valve.
A proportional solenoid-operated, four-way, three-position, spool-type, motor spool, screw-in hydraulic cartridge valve with lower maximum fl ow rate of 7.6 lpm (2 gpm).
A proportional solenoid-operated, four-way, three-position, spool-type, motor spool, screw-in hydraulic cartridge valve.
A proportional solenoid-operated, two-way, poppet-type, normally closed, screw-in hydraulic cartridge valve for low-leakage blocking and load-holding applications.
A screw-in, cartridge-style inverted shuttle valve, which can be used to help protect against brake or steering failure in the event of loss of pressure in either one of two...
A screw-in, cartridge-style pressure-compensatin g element, intended for use with a remote fi xed or variable orifice to yield a two-port-type, pressure-compensated , flow regulating hydraulic valve.
A screw-in, cartridge-style pressure-compensatin g element, intended for use with a remote fixed or variable orifice to yield a three-port (bypass-type), pressure compensated, flow regulating hydraulic valve.
A screw-in, cartridge-style pressure-compensatin g element, intended for use with a remote fixed or variable orifice to yield a three-port (bypass-type), pressurecompensated, flow regulating hydraulic valve.
A screw-in, cartridge-style pressure-compensatin g element, intended for use with a remote fixed or variable orifice to yield a two-port-type, pressure-compensated , fl owregulating hydraulic valve.
A screw-in, cartridge-style pressure-compensatin g element, intended for use with a remote fixed or variable orifice to yield a two-port-type, pressure-compensated , flow regulating hydraulic valve for use in high...
A screw-in, cartridge-style priority-on-demand pressure-compensator with dynamic load sense.
A screw-in, cartridge-style priority-on-demand pressure-compensator with static load sense.
A screw-in, cartridge-style, adjustable orifice, pressure-compensated , manually-operated hydraulic flow regulating valve (restrictive type).
A screw-in, cartridge-style, adjustable orifice, pressure-compensated , manuallyoperated, bypass-type hydraulic fl ow regulating valve. It can be used as a priority-type flow regulator or a restrictive-type 2-way fl ow regulator...
A screw-in, cartridge-style, adjustable orifice, pressure-compensated , manuallyoperated, bypass-type hydraulic flow regulating valve. It can be used as a priority-type flow regulator or a restrictive-type 2-way flow regulator when the...
A screw-in, cartridge-style, adjustable orifice, pressure-compensted, manuallyoperated, bypass-type hydraulic flow regulating valve. It can be used as a priority-type fl ow regulator or a restrictive-type 2-way flow regulator when the...
A screw-in, cartridge-style, adjustable, pressure-compensated , restrictive-type hydraulic flow regulating valve.
A screw-in, cartridge-style, bypass-type, pressure-compensatin g element, with integral flow regulator for load sense signal drain. The internal pressure-compensated flow regulator restricts the load signal bleed fl ow in order...
A screw-in, cartridge-style, bypass-type, pressure-compensatin g element, with integral flow regulator for load sense signal drain. The internal pressure-compensated flow regulator restricts the load signal bleed flow in order to...
A screw-in, cartridge-style, direct acting, poppet-type hydraulic relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC...
A screw-in, cartridge-style, direct acting, poppet-type hydraulic relief valve, which can be infinitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current...
A screw-in, cartridge-style, direct acting, spool-type reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current...
A screw-in, cartridge-style, direct-acting, differential area poppet-type hydraulic relief valve for use as a pressure limiting device in more demanding hydraulic circuits, requiring low hysteresis and low internal leakage.
A screw-in, cartridge-style, direct-acting, differential area, poppet-type hydraulic relief valve for use as a pressure limiting device in more demanding hydraulic circuits requiring low hysteresis and low internal leakage at...
A screw-in, cartridge-style, direct-acting, differential area, poppet-type hydraulic relief valve for use as a pressure limiting device in more demanding hydraulic circuits, requiring low hysteresis and low internal leakage.
A screw-in, cartridge-style, direct-acting, differential area, poppet-type, bi-directional relief valve, intended for use as a pressure limiting device in demanding hydraulic circuits.
A screw-in, cartridge-style, direct-acting, differential area, poppet-type, bi-directional relief valve.
A screw-in, cartridge-style, direct-acting, poppet-type, hydraulic relief valve intended for lower flow circuits requiring low internal leakage at higher pressures.
A screw-in, cartridge-style, direct-acting, poppet-type, hydraulic relief valve intended for lower flow circuits requiring low internal leakage.
A screw-in, cartridge-style, direct-acting, poppet-type, hydraulic relief valve intended for stable function in very low fl ow circuits that control pilot- operated valves.
A screw-in, cartridge-style, direct-acting, poppet-type, hydraulic relief valve intended for use as a pressure limiting device for common hydraulic circuit protection.
A screw-in, cartridge-style, direct-acting, spool-type reducing/relieving valve designed to act as a pressure regulating device for secondary circuits. It is intended for use in stable-input fl ow circuits.
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic pressure reducing/relieving valve with internal pilot and internal spring chamber drain, designed to act as a pressure-regulating device for secondary circuits. It is intended...
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic pressure reducing/relieving valve, with internal pilot and internal spring-chamber drain. It is designed to act as a pressure regulating valve for secondary circuits. Internal...
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with external pilot and internal spring chamber drain. It is designed to function as a remote pilot-operated three-way valve.
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with external pilot and internal spring chamber drain.
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with external pilot and spring chamber drain. It is designed to function as a pressuresignalled, remote pilot-operated, two-way, normally closed valve. A...
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with external pilot and spring chamber drain. It is designed to function as a pressuresignalled, remote pilot-operated, two-way, normally open valve. A...
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with internal pilot and spring chamber drain, designed to direct flow to a secondary circuit once a pre-determined pressure level is attained...
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with internal pilot and spring chamber drain, designed to direct oil to a secondary circuit once a pre-determined pressure level is attained...
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with internal pilot and spring chamber drain.
A screw-in, cartridge-style, fixed orifice, pressure compensated, hydraulic flow regulating valve (restrictive type) for operation up to 345 bar (5000 psi).
A screw-in, cartridge-style, fixed orifice, pressure compensated, hydraulic flow regulating valve (restrictive type).
A screw-in, cartridge-style, fixed orifice, pressure-compensated , bypass-type hydraulic flow regulating valve, with limited range adjustment from a pre-determined nominal setting.
A screw-in, cartridge-style, fixed orifice, pressure-compensated , hydraulic flow regulating valve (restrictive type).
A screw-in, cartridge-style, hydraulic check valve for use as a blocking or load-holding device for high pressure applications.
A screw-in, cartridge-style, hydraulic check valve for use as a blocking or load-holding device. Available in conventional surface mount or convenient “down-hole” versions.
A screw-in, cartridge-style, hydraulic check valve for use as a blocking or load-holding device. The cartridge incorporates a low fl ow thermal relief valve intended to prevent cylinder damage resulting...
A screw-in, cartridge-style, hydraulic check valve for use as a blocking or load-holding device.
A screw-in, cartridge-style, load sense, fl ow-on-demand pressure-compensator .
A screw-in, cartridge-style, load sense, flow-on-demand pressure-compensator with built-in damping and load-holding features for use in gravity-lowering circuits.
A screw-in, cartridge-style, load sense, flow-on-demand pressure-compensator .
A screw-in, cartridge-style, load sense, pressure-compensator hydraulic valve with built-in damping and load-holding features for use in gravity-lowering circuits.
A screw-in, cartridge-style, multi-function valve which includes a fixed-compensated, priority-type flow regulator and an adjustable pressure relief valve in one cartridge.
A screw-in, cartridge-style, pilot-operated (two-stage), spool-type hydraulic relief valve, intended for use as a pressure limiting device in demanding hydraulic circuits which require fast response and low hysteresis.
A screw-in, cartridge-style, pilot-operated spool-type hydraulic directional valve.
A screw-in, cartridge-style, pilot-operated, 2-position, 4-way, spool-type, hydraulic directional valve.
A screw-in, cartridge-style, pilot-operated, hydraulic check valve for use in blocking or load-holding circuits.
A screw-in, cartridge-style, pilot-operated, spool-type hydraulic relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is inversely proportional to DC...
A screw-in, cartridge-style, pilot-operated, spool-type hydraulic relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current...
A screw-in, cartridge-style, pilot-operated, spool-type hydraulic relief valve, which can be infinitely adjusted across a prescribed range using a variable electric input. Pressure output is inversely proportional to DC current...
A screw-in, cartridge-style, pilot-operated, spool-type pressure relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is inversely proportional to DC...
A screw-in, cartridge-style, pilot-operated, spool-type reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input.
A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic cartridge valve.
A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic directional valve for three-way circuits requiring remote pilot actuation.
A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic directional valve for two-way circuits requiring remote pilot actuation and vented spring chamber.
A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic directional valve for two-way circuits requiring remote pilot actuation.
A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic directional valve for use in high pressure applications. OPERATION When in neutral the HPD16-S52 blocks flow between all ports. On remote pilot signal at...
A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic directional valve which is open in transition, for three-way circuits requiring remote pilot operation.
A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic directional valve.
A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic pressure reducing/relieving valve with internal pilot and internal spring chamber drain, designed to act as a pressure-regulating device for secondary circuits.
A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic pressure reducing/relieving valve with internal pilot and internal spring chamber drain, designed to act as a pressure-regulating device in secondary circuits.
A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic sequence valve with internal pilot and external spring chamber drain.
A screw-in, cartridge-style, pilot-operated, spool-type, normally closed, hydraulic directional valve for two-way circuits requiring remote pilot actuation.
A screw-in, cartridge-style, pilot-operated, spool-type, normally open hydraulic directional valve for two-way circuits requiring remote pilot actuation.
A screw-in, cartridge-style, pilot-operated, spool-type, normally open, hydraulic directional valve for two-way circuits requiring remote pilot actuation.
A screw-in, cartridge-style, pilot-operated, two-stage, hydraulic relief valve intended for use as a pressure limiting device in demanding hydraulic circuits which require fast response, low hysteresis, low leakage and low...
A screw-in, cartridge-style, pilot-operated, two-stage, hydraulic relief valve with reverse fl ow check valve. It is intended for use as a pressure limiting device in demanding hydraulic circuits which require...
A screw-in, cartridge-style, poppet-type, thermal relief valve intended to prevent cylinder damage resulting from temperature induced pressure intensification. This valve is not intended to be used as a dynamic relief...
A screw-in, cartridge-style, pressure-compensated , fixed orifice, bi-directional, restrictive-type flow control valve.
A screw-in, cartridge-style, pressure-compensated , manually-operated, bi-directional hydraulic flow regulating valve. An internal compensator spool provides compensated flow across the proportional orifice regardless of flow direction.
A screw-in, cartridge-style, pressure-compensated , non-adjustable flow regulator, intended for use in fixed displacement hydraulic circuits requiring partial pump flow diversion on a priority basis.
A screw-in, cartridge-style, priority on-demand, pressure-compensatin g element intended to provide priority flow in required amount while allowing excess flow to be used for auxiliary functions.
A screw-in, cartridge-style, priority on-demand, pressure-compensator with dynamic load sense. It is intended to provide priority flow in the required amount while allowing excess flow to be used for auxiliary...
A screw-in, cartridge-style, priority-on-demand, pressure compensator with dynamic load sense intended to provide priority flow in the required amount, while allowing excess fl ow to be used for auxiliary functions.
A screw-in, cartridge-style, priority-on-demand, pressure compensator with static load sense intended to provide priority flow in the required amount, while allowing excess flow to be used for auxiliary functions.
A screw-in, cartridge-style, priority-on-demand, pressure-compensator with a dynamic load sense, intended to provide priority fl ow in the required amount, while allowing excess fl ow to be used for auxiliary...
A screw-in, cartridge-style, priority-on-demand, pressure-compensator with a dynamic load sense, intended to provide priority flow in the required amount, while allowing excess flow to be used for auxiliary functions.
A screw-in, cartridge-style, priority-on-demand, pressure-compensator with a static load sense, intended to provide priority flow in the required amount, while allowing excess fl ow to be used for auxiliary functions.
A screw-in, cartridge-style, priority-on-demand, pressure-compensator with a static load sense, intended to provide priority flow in the required amount, while allowing excess flow to be used for auxiliary functions.
A screw-in, cartridge-style, proportional, spring-centered, pilot operated spool valve.
A screw-in, cartridge-style, proportional, spring-centered, pilot-operated spool-type hydraulic directional valve with neutral position bleed-to-tank.
A screw-in, cartridge-style, proportional, spring-centered, pilot-operated spool-type hydraulic directional valve.
A screw-in, cartridge-style, remote sequence, pilot unloading valve, with 2 fixed “unload/reload” pressure ratios for use in accumulator-type hydraulic systems.
A screw-in, cartridge-style, remote sequence, piloted unloading valve with 2 fixed unload/reload pressure ratios of 60%, 70% or 80%, for use in accumulator-type hydraulic systems..
A screw-in, cartridge-style, restrictor check valve.
A screw-in, cartridge-style, single-stage, poppet-type pressure relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is inversely proportional to DC...
A screw-in, cartridge-style, spool-type, hydraulic directional valve which operates by pressure-to-shift spring return. It is normally used to release a spring-applied brake whenever hydraulic power is directed to move a...
A screw-in, cartridge-style, spring biased, pressure reducing logic element.
A screw-in, cartridge-style, variable orifi ce, hydraulic fl ow restrictor valve.
A screw-in, cartridge-style, variable orifice, hydraulic flow control valve with reverse flow check.
A screw-in, cartridge-style, variable orifice, hydraulic flow restrictor valve. It is intended for applications requiring fine adjustment over multiple turns.
A solenoid operated, electrically-variabl e, two-port, pressure-compensated , spooltype, normally open when de-energized, proportional fl ow control valve.
A solenoid-operated, 2-position, 3-port, direct-acting, spool-type, screw-in hydraulic directional valve.
A solenoid-operated, 2-position, 4-way, direct-acting spool-type, screw-in hydraulic cartridge valve.
A solenoid-operated, 2-position, 6-way, direct-acting spool-type, screw-in hydraulic cartridge valve. It is intended for use as a selector valve in selector or series/parallel drive circuits.
A solenoid-operated, 2-way, normally closed, direct-acting, needle-type, screw-in hydraulic cartridge valve, designed to function as a blocking or load-holding device for low flow circuits.
A solenoid-operated, 2-way, normally closed, direct-acting, needle-type, screw-in hydraulic cartridge valve, designed to function as a load-holding device for low flow circuits requiring extremely low leakage.
A solenoid-operated, 2-way, normally closed, direct-acting, poppet-type, bi-directional blocking, screw-in hydraulic cartridge valve, designed for low leakage in load-holding applications.
A solenoid-operated, 2-way, normally closed, internally piloted, poppet-type, bi-directional blocking, screw-in hydraulic cartridge valve, designed for low leakage in load-holding applications.
A solenoid-operated, 2-way, normally closed, piloted poppet-type, screw-in hydraulic cartridge valve, intended to act as a blocking or load-holding device for applications requiring low internal leakage.
A solenoid-operated, 2-way, normally closed, piloted poppet-type, screw-in hydraulic cartridge valve, intended to act as a blocking or load-holding device for low flow circuits.
A solenoid-operated, 2-way, normally closed, piloted, poppet-type, screw-in hydraulic cartridge valve for load-holding in high pressure applications requiring low internal leakage. OPERATION When de-energized, the HSV10-22 blocks flow from 2...
A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed for low leakage blocking and load holding applications.
A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in applications requiring low internal leakage.
A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load-holding or blocking valve in applications requiring low internal leakage.
A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, with either “J” or “Y” type manual override standard. This valve is intended as a blocking or load holding device...
A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve for blocking or load-holding in high pressure applications requiring low internal leakage. OPERATION When de-energized, the HSV10-20 acts as a...
A solenoid-operated, 2-way, normally open, internally piloted, poppet-type, bi-directional blocking, screw-in hydraulic cartridge valve, designed for low leakage in load-holding applications.
A solenoid-operated, 2-way, normally open, piloted poppet-type, screw-in hydraulic cartridge valve, intended to act as a blocking or load-holding device for applications requiring low internal leakage.
A solenoid-operated, 2-way, normally open, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in applications requiring low internal leakage at high pressure.
A solenoid-operated, 2-way, normally open, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in applications requiring low internal leakage.
A solenoid-operated, 2-way, normally open, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load-holding or blocking valve in applications requiring low internal leakage.
A solenoid-operated, 2-way, normally open, poppet-type, screw-in hydraulic cartridge valve, for blocking or load-holding in high pressure applications requiring low internal leakage. OPERATION When de-energized, the HSV10-21 allows flow from...
A solenoid-operated, 2-way, piloted, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in high-pressure applications requiring low internal leakage. OPERATION When...
A solenoid-operated, 2-way, piloted, poppet-type, normally open, screw-in, hydraulic cartridge valve designed for low leakage in higher pressure load-holding applications.
A solenoid-operated, 2-way, piloted, poppet-type, normally open, screw-in, hydraulic cartridge valve designed for low leakage in load-holding applications.
A solenoid-operated, 3-way, direct-acting spool-type, screw-in hydraulic cartridge valve.
A solenoid-operated, 3-way, direct-acting, spool-type, screw-in hydraulic cartridge valve.
A solenoid-operated, 3-way, direct-acting, spool-type, screw-in hydraulic directional valve.
A solenoid-operated, 3-way, spool-type, screw-in hydraulic directional cartridge valve designed for high pressure operation up to 345 bar (5000 psi).
A solenoid-operated, 4-way, 2-position, direct-acting spool-type, screw-in hydraulic cartridge valve.
A solenoid-operated, 4-way, 2-position, direct-acting, spool-type, screw-in hydraulic cartridge valve.
A solenoid-operated, 4-way, 2-position, spool-type, direct-acting, screw-in hydraulic cartridge valve for applications requiring high pressure operation. OPERATION When de-energized, the HSV10-44R allows flow between 3 and 1. When energized, the...
A solenoid-operated, 4-way, 2-position, spool-type, direct-acting, screw-in hydraulic cartridge valve for high pressure operation up to 350 bar (5000 psi).
A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, closed center, screwin hydraulic cartridge valve.
A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, motor spool, screwin hydraulic cartridge valve.
A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, open center, screw-in hydraulic cartridge valve.
A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, open center, screwin hydraulic cartridge valve.
A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, tandem center, screw-in hydraulic cartridge valve.
A solenoid-operated, 5-way, 3-position, proportional, screw-in hydraulic cartridge valve with integral brake release port.
A solenoid-operated, 5-way, 3-position, proportional, screw-in hydraulic cartridge valve with integral load-sense port.
A solenoid-operated, 5-way, 3-position, proportional, screw-in, motor-spool-type hydraulic cartridge valve with integral load sense port.
A solenoid-operated, electrically-variabl e, pressure-compensated , spool-type, normally closed when de-energized, proportional, bi-directional, flow control valve. An internal compensator spool provides compensated flow across the proportional orifice regardless of flow...
A solenoid-operated, electrically-variabl e, three-port, pressure-compensated , spooltype, normally closed when de-energized, proportional fl ow control valve. It can be used as a priority-type fl ow regulator with pressure-compensated ,...
A solenoid-operated, electrically-variabl e, three-port, pressure-compensated , spooltype, normally closed when de-energized, proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated , regulated and...
A solenoid-operated, electrically-variabl e, three-port, pressure-compensated , spooltype, normally open when de-energized, proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated , regulated and...
A solenoid-operated, electrically-variabl e, two-port, normally closed when de-energized, pressure-compensated , spool-type, proportional flow control valve for high pressure applications up to 350 bar (5075 psi). OPERATION With inlet at...
A solenoid-operated, electrically-variabl e, two-port, pressure-compensated , spooltype, normally closed when de-energized, proportional fl ow control valve.
A solenoid-operated, fi ve-way, three-position, direct acting, screw-in hydraulic cartridge valve with integral load-sense port.
A solenoid-operated, fi ve-way, three-position, proportional, screw-in hydraulic cartridge valve with integral load-sense port.
A solenoid-operated, fi ve-way, three-position, screw-in hydraulic cartridge valve with integral load-sense port.
A solenoid-operated, five-way, three-position, motor-spool-type, screw-in hydraulic cartridge valve with integral load-sense port.
A solenoid-operated, five-way, three-position, proportional, screw-in hydraulic cartridge valve with integral load-sense port.
A solenoid-operated, four-way, three-position, direct-acting, spool-type, screw-in hydraulic cartridge valve.
A solenoid-operated, four-way, three-position, direct-acting, spool-type, tandem center, screw-in hydraulic cartridge valve.
A solenoid-operated, four-way, two-position, direct-acting, spool-type, screw-in hydraulic cartridge valve.
A solenoid-operated, normally-closed, on/off, poppet-type, screw-in hydraulic cartridge valve incorporating an integral load-sense pressure port with isolation check. FEATURES • Continuous-duty rated coil. • Hardened precision seat for long life...
A solenoid-operated, normally-closed, on/off, poppet-type, screw-in hydraulic cartridge valve incorporating an integral load-sense pressure port with isolation check.
A solenoid-operated, normally-closed, proportional, poppet-type screw-in hydraulic cartridge valve providing an integral, non-isolated load signal to pilot counterbalance or other control valves in bridge circuit applications.
A solenoid-operated, normally-closed, proportional, poppet-type, screw-in hydraulic cartridge valve incorporating an integral load-sense pressure port with isolation check.
A solenoid-operated, three-way, direct-acting spool-type, screw-in hydraulic cartridge valve, intended as a bidirectional blocking valve.
A solenoid-operated, three-way, direct-acting spool-type, screw-in hydraulic cartridge valve.
A solenoid-operated, three-way, direct-acting, spool-type, screw-in hydraulic cartridge valve.
A solenoid-operated, three-way, direct-acting, spool-type, screw-in hydraulic directional valve.
A solenoid-operated, two-position, four-way, direct-acting spool-type, screw-in hydraulic cartridge valve, intended as a bidirectional blocking valve.
A solenoid-operated, two-position, four-way, direct-acting spool-type, screw-in hydraulic cartridge valve.
A solenoid-operated, two-position, six-way, direct-acting spool-type, screw-in hydraulic cartridge valve. It is intended for use as a selector valve in selector or series/parallel drive circuits.
A solenoid-operated, two-position, three-way, bi-directional blocking, screw-in hydraulic cartridge valve. It is designed for low leakage in load-holding applications.
A solenoid-operated, two-position, three-way, direct-acting, spool-type, screw-in hydraulic cartridge valve.
A solenoid-operated, two-stage, three-port, pressure-compensated , spool-type, normally closed when de-energized, proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated , regulated and bypass...
A solenoid-operated, two-way, normally closed, direct-acting spool-type, screw-in hydraulic cartridge valve, designed to function as a bidirectional blocking valve.
A solenoid-operated, two-way, normally closed, direct-acting, needle-type, screw-in hydraulic cartridge valve, designed to function as a blocking or load-holding device for low flow circuits.
A solenoid-operated, two-way, normally closed, direct-acting, spool-type, screw-in hydraulic cartridge valve, designed to operate as a bidirectional blocking valve in low flow circuits.
A solenoid-operated, two-way, normally closed, direct-acting, spool-type, screw-in hydraulic cartridge valve, designed to operate as a bidirectional blocking valve.
A solenoid-operated, two-way, normally closed, electro-proportional , hydraulic cartridge valve intended for use with an external pressure compensator or load-sensing-style pump control.
A solenoid-operated, two-way, normally closed, internally piloted, poppet-type, bi-directional blocking, screw-in hydraulic cartridge valve, designed for low leakage in load-holding applications.
A solenoid-operated, two-way, normally closed, internally piloted, poppet-type, bi-directional, screw-in hydraulic cartridge valve, designed to function as a load-holding or blocking valve in applications requiring low internal leakage bi-directionally. OPERATION...
A solenoid-operated, two-way, normally closed, poppet-type, bi-directional blocking, screw-in hydraulic cartridge valve, designed for low leakage in load-holding applications.
A solenoid-operated, two-way, normally open, direct-acting spool-type, screw-in hydraulic cartridge valve, designed to function as a bidirectional blocking valve.
A solenoid-operated, two-way, normally open, direct-acting, spool-type, screw-in hydraulic cartridge valve designed to function as a bidirectional blocking valve in low flow circuits.
A solenoid-operated, two-way, normally open, direct-acting, spool-type, screw-in hydraulic cartridge valve, designed to function as a bidirectional blocking valve.
A solenoid-operated, two-way, normally open, internally piloted, poppet-type, bi-directional blocking, screw-in hydraulic cartridge valve, designed for low leakage in load-holding applications.
A solenoid-operated, two-way, normally open, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load holding or blocking valve in applications requiring low internal leakage.
A solenoid-operated, two-way, pilot-operated, poppet-type, normally closed, screw-in hydraulic cartridge valve with outlet fl ow check, designed for low leakage in load holding applications.
A solenoid-operated, two-way, pilot-operated, poppet-type, normally open, screw-in hydraulic cartridge valve with outlet fl ow check, designed for low leakage in load holding applications.
A solenoid-operated, two-way, poppet-type, normally open, screw-in, hydraulic cartridge valve designed for low leakage in load-holding applications.
A solenoid-operated, two-way, poppet-type, normally open, screw-in, hydraulic cartridge valve.
A solenoid-operated, two-way, spool-type, normally open, screw-in, hydraulic relief valve.
A specialized flow divider/combiner valve manifold, commonly applied in hydraulic motor drive applications with uneven pressure loads caused by steering or ground conditions. This valve/manifold assembly uses the FD16-40 cartridge...
A spool-type, closed in transition, 2-position, 3-way hot oil shuttle valve, which may be used on hydrostatic transmissions to direct charge pump oil to a heat exchanger or to tank.
A spool-type, screw-in, cartridge-style, hydraulic directional element, with multi-function potential when used with other directional, pressure, or fl ow control devices.
A spool-type, screw-in, cartridge-style, hydraulic directional element, with multifunction potential when used with other directional, pressure, or fl ow control devices.
A spool-type, screw-in, cartridge-style, hydraulic directional element, with multifunction potential when used with other directional, pressure, or flow control devices.
A spool-type, screw-in, cartridge-style, hydraulic directional element, with multifunction potential when used with other directional, pressure, or flow control valves.
A spring centered, spool-type, closed in neutral, 2-position, 3-way hot oil shuttle valve, which may be used on hydrostatic transmissions to direct charge pump oil to a heat exchanger or...
A spring-centered, spool-type, closed-in-neutral, 2-position, 3-way hot oil shuttle valve, which may be used on hydrostatic transmissions to direct charge pump oil to a heat exchanger or to tank.
An economical drop-in-style, direct-acting, balanced spool, two-position, four-way, directional control valve. It is well suited for use in specialized low-pressure pilot systems or power shift transmission control.
An in-line housed, pilot-operated, hydraulic check valve for use in high pressure blocking or load-holding circuits. OPERATION The HPCV16 allows flow from B to A, while normally blocking flow from...
An in-line-housed, double-pilot-operate d, hydraulic check valve for use in blocking or load holding circuits.
An in-line-housed, double-pilot-operate d, hydraulic check valve with 2 thermal reliefs for use in blocking or load holding circuits.
An in-line-housed, pilot-operated, hydraulic check valve for use in blocking or load-holding circuits.
An in-line-housed, pilot-operated, hydraulic check valve for use in blocking or loadholding circuits.
Flow Regulators, Pressure Compensated, Fixed Setting
Hardened parts for long life. Handle Beam rotates 360° Push or pull linkage standard. Heavy duty construction. Industry common cavity. Displacement up to 10.6 cc (0.65 cu in.) per stroke.
Hardened parts for long life. Handle Beam rotates 360° Push or pull linkage standard. Heavy duty construction. Industry common cavity. Displacement up to 21.3 cc (1.3 cu in.) per stroke.
Hardened parts for long life. Heavy duty construction. Industry common cavity.
Hardened seat for long life and low leakage. 2 bias springs for back-pressure application flexibility. All HyPerformance products are tested to the rigorous standards of the NFPA specifi cation T.2.6.
Hardened spool and cage for long life.
Hardened spool and cage for long life. 110 and 170 psi bias springs available.
Hardened spool and cage for long life. 2 sealed pilot and spring chamber.
Hardened spool and cage for long life. Pressure to 14 bar (200 psi) on 2 rotational lock position. Compact size.
Introducing HydraForce® G3 – A new generation of remarkably efficient, high performance, 'drop-in' cartridge valves designed specifically for powertrain, diesel engine and pilot control applications. Engineered to perform flawlessly...
Manually-operated four-way, three-position directional valve, with adaptability to a variety of adjustment operators (ordered separately), in a variety of spool configurations.
Manually-operated three-way, three-position directional valve, with adaptability to a variety of adjustment operators (ordered separately), in a variety of spool configurations.
Multiple function in a single cavity. Low bleed fl ow throughout the operating pressure range. High system effi ciency. Industry common cavity
Multiple function/application potential. Low pressure drop. All HyPerformance products are tested to the rigorous standards of the NFPA specifi cation T.2.6. All HyPerformance valves are tested at a verifi cation...
Proportional Pressure Control, Relief, Increasing Pressure with Increasing Current
SPCL16-30 valves are electrically-proport ional, low-leakage poppet valves with integral load-sensing check valve capability. The proportional poppet design allows for accurate electro-hydraulic system control for a wide range of load...
SPCL16-32 valves are electrically-proport ional, lowleakage valves with an integral piloting port. The piloting feature can be used in counterbalance circuits providing both superior load-holding, as well as accurate flow...
Spool, 2-Way, Normally Open with Internal Relief
Standard HydraForce cartridge relief valves offer quiet, stable response in most load conditions. Now available in sandwich format, these reliefs can be selectively applied in both pressure limiting and pressure...
Steel with hardened work surfaces.Zinc-plated exposed surfaces; Buna N O-rings and polyester elastomer back-ups standard.
The CRV08-20 cross-port relief uses two RV08-20 cartridges in an in-line plumbed housing. It is typically used to protect a hydraulic cylinder or motor from load-induced pressure surges. The cartridges...
The CRV08-22 cross-port relief uses two RV08-22 cartridges in an in-line plumbed housing. It is typically used to protect a hydraulic cylinder or motor from load-induced pressure surges. The cartridges...
The CRV10-20 cross-port relief uses two RV10-20 cartridges in an in-line plumbed housing. It is typically used to protect a hydraulic cylinder or motor from load-induced pressure surges. The cartridges...
The CRV10-22 cross-port relief uses two RV10-22 cartridges in an in-line plumbed housing. It is typically used to protect a hydraulic cylinder or motor from load-induced pressure surges. The cartridges...
The HSPECxx-34 electroproportional flow control valves are the next wave of high-pressure multi-function valves introduced by HydraForce, complementing the HSPECxx-30 models launched just last year. While the HSPECxx-30 valves were...