HydraForce, Inc. Proportional Reducing/Relieving Valve TS98-30

Description
A screw-in, cartridge-style, pilot-operated, spool-type reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure control device in demanding applications.
Datasheet
Description
A screw-in, cartridge-style, pilot-operated, spool-type reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure control device in demanding applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proportional Reducing/Relieving Valve - TS98-30 - HydraForce, Inc.
Lincolnshire, IL, USA
Proportional Reducing/Relieving Valve
TS98-30
Proportional Reducing/Relieving Valve TS98-30
A screw-in, cartridge-style, pilot-operated, spool-type reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure control device in demanding applications.

A screw-in, cartridge-style, pilot-operated, spool-type reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as
a pressure control device in demanding applications.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number TS98-30
Product Name Proportional Reducing/Relieving Valve
Valve Type Control Valve; Cartridge; Relief
Primary Material Steel
Media Hydraulic
Maximum Pressure 2001.52 psi (1409 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-SS-T-BSP-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Electrically Actuated Bronze Ball Valve - EVA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details