HydraForce, Inc. Proportional Reducing/Relieving Valve EHPR08-33

Description
A screw-in, cartridge-style, direct acting, spool-type reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure control device in demanding applications.
Datasheet
Description
A screw-in, cartridge-style, direct acting, spool-type reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure control device in demanding applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proportional Reducing/Relieving Valve - EHPR08-33 - HydraForce, Inc.
Lincolnshire, IL, USA
Proportional Reducing/Relieving Valve
EHPR08-33
Proportional Reducing/Relieving Valve EHPR08-33
A screw-in, cartridge-style, direct acting, spool-type reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure control device in demanding applications.

A screw-in, cartridge-style, direct acting, spool-type reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure control device in demanding applications.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number EHPR08-33
Product Name Proportional Reducing/Relieving Valve
Valve Type Control Valve; Cartridge; Relief
Primary Material Steel
Media Hydraulic
Valve Size 0.38 to 0.50 inch (9.52 to 12.70 mm)
Maximum Pressure 3002.28 psi (2113 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pressure Switch - 61633 - Jergens, Inc.
Specs
Media Hydraulic
Connection Description Threaded; 1/4 NPT
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121466007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 0.79 inch (20.00 mm)
View Details
M3 Thread Non-Venting, Slide Sleeve Valve - M3SV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-49S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details