HydraForce, Inc. Spool-Type, 3-Port, Normally Closed, Control Valve Flow Control HyPerformance® HPV16-30

Description
A high pressure, solenoid-operated, pressure-compensated , spool-type, normally closed, priority type proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated , regulated and bypass flow. It can also be used as a restrictive-type 2-way, pressure-compensated flow regulator when the bypass line (port 2) is blocked. OPERATION With inlet flow at port 1, the HPV16-30 will regulate priority flow out of port 3 regard-less of system working pressure, with flow rate proportional to the current applied to the solenoid. Excess flow will bypass out of port 2. The bypass flow can be used for auxiliary function control. Note: When used as a bypass flow control in applications where the priority flow port will be blocked by external valving, bypass pressure drop will increase unless a small amount of leakage is provided for the priority port. In restrictive mode applications, bypass port 2 has to be blocked. Flow rate out of port 3 remains proportional to current applied to the solenoid regardless of load (pressure) applied to port 3. Consult factory. FEATURES • Excellent linearity and hysteresis. • Hardened spool and cage for long life. • Compensated flow control. • Efficient wet-armature construction. • Patented high-strength solenoid tube. • 2 or 3-ported operation. • Uses more compact 10-size coil. • Coil waterproofing standard. • All HyPerformance™ products are tested to NFPA specification T2.6.1. • and are tested at a verification level of 90% and an assurance of 99%.
Datasheet
Description
A high pressure, solenoid-operated, pressure-compensated , spool-type, normally closed, priority type proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated , regulated and bypass flow. It can also be used as a restrictive-type 2-way, pressure-compensated flow regulator when the bypass line (port 2) is blocked. OPERATION With inlet flow at port 1, the HPV16-30 will regulate priority flow out of port 3 regard-less of system working pressure, with flow rate proportional to the current applied to the solenoid. Excess flow will bypass out of port 2. The bypass flow can be used for auxiliary function control. Note: When used as a bypass flow control in applications where the priority flow port will be blocked by external valving, bypass pressure drop will increase unless a small amount of leakage is provided for the priority port. In restrictive mode applications, bypass port 2 has to be blocked. Flow rate out of port 3 remains proportional to current applied to the solenoid regardless of load (pressure) applied to port 3. Consult factory. FEATURES • Excellent linearity and hysteresis. • Hardened spool and cage for long life. • Compensated flow control. • Efficient wet-armature construction. • Patented high-strength solenoid tube. • 2 or 3-ported operation. • Uses more compact 10-size coil. • Coil waterproofing standard. • All HyPerformance™ products are tested to NFPA specification T2.6.1. • and are tested at a verification level of 90% and an assurance of 99%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spool-Type, 3-Port, Normally Closed, Control Valve Flow Control HyPerformance® - HPV16-30 - HydraForce, Inc.
Lincolnshire, IL, USA
Spool-Type, 3-Port, Normally Closed, Control Valve Flow Control HyPerformance®
HPV16-30
Spool-Type, 3-Port, Normally Closed, Control Valve Flow Control HyPerformance® HPV16-30
A high pressure, solenoid-operated, pressure-compensated , spool-type, normally closed, priority type proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated , regulated and bypass flow. It can also be used as a restrictive-type 2-way, pressure-compensated flow regulator when the bypass line (port 2) is blocked. OPERATION With inlet flow at port 1, the HPV16-30 will regulate priority flow out of port 3 regard-less of system working pressure, with flow rate proportional to the current applied to the solenoid. Excess flow will bypass out of port 2. The bypass flow can be used for auxiliary function control. Note: When used as a bypass flow control in applications where the priority flow port will be blocked by external valving, bypass pressure drop will increase unless a small amount of leakage is provided for the priority port. In restrictive mode applications, bypass port 2 has to be blocked. Flow rate out of port 3 remains proportional to current applied to the solenoid regardless of load (pressure) applied to port 3. Consult factory. FEATURES • Excellent linearity and hysteresis. • Hardened spool and cage for long life. • Compensated flow control. • Efficient wet-armature construction. • Patented high-strength solenoid tube. • 2 or 3-ported operation. • Uses more compact 10-size coil. • Coil waterproofing standard. • All HyPerformance™ products are tested to NFPA specification T2.6.1. • and are tested at a verification level of 90% and an assurance of 99%.

A high pressure, solenoid-operated, pressure-compensated, spool-type, normally closed,
priority type proportional flow control valve. It can be used as a priority-type flow regulator with
pressure-compensated, regulated and bypass flow. It can also be used as a restrictive-type
2-way, pressure-compensated flow regulator when the bypass line (port 2) is blocked.
OPERATION
With inlet flow at port 1, the HPV16-30 will regulate priority flow out of port 3 regard-less of
system working pressure, with flow rate proportional to the current applied to the solenoid.
Excess flow will bypass out of port 2. The bypass flow can be used for auxiliary function
control.
Note: When used as a bypass flow control in applications where the priority flow port will be
blocked by external valving, bypass pressure drop will increase unless a small amount of
leakage is provided for the priority port. In restrictive mode applications, bypass port 2 has to
be blocked. Flow rate out of port 3 remains proportional to current applied to the solenoid
regardless of load (pressure) applied to port 3. Consult factory.
FEATURES
• Excellent linearity and hysteresis.
• Hardened spool and cage for long life.
• Compensated flow control.
• Efficient wet-armature construction.
• Patented high-strength solenoid tube.
• 2 or 3-ported operation.
• Uses more compact 10-size coil.
• Coil waterproofing standard.
• All HyPerformance™ products are tested to NFPA specification T2.6.1.
• and are tested at a verification level of 90% and an assurance of 99%.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number HPV16-30
Product Name Spool-Type, 3-Port, Normally Closed, Control Valve Flow Control HyPerformance®
Valve Type Cartridge; Solenoid; Spool
Unlock Full Specs
to access all available technical data

Similar Products

Air Circuit 4-Way Valves - 61614 - Jergens, Inc.
Specs
Valve Type Solenoid
Media Air
Flow (Cv) 0.89
View Details
T 21 Ball Valve 0 5 4 - 121609010 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.98 inch (25.00 mm)
View Details
Manifold Mount, Diaphragm Relief Valve - RVD8 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SJE-6-C 5X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.62 inch (15.87 mm)
View Details