HydraForce, Inc. Poppet-Type, 2-Way, Normally Open Solenoid-Operated On/Off Valve HyPerformance® HSP10-21

Description
A high pressure solenoid-operated, 2-way, piloted, normally open, poppet-type, proportional, screw-in hydraulic cartridge valve for low-leakage blocking or load-holding applications. OPERATION When de-energized, the HSP10-21 allows flow proportional to the applied current from from ports 2 to 1 while severely restricting flow from ports 1 to 2. When energized, the valve blocks flow from ports 1 to 2 after overcoming the spring and actuator forces (see performance graph). Note: If low voltage is expected on the machine, 12 or 24 volt systems will require the use of 10 volt or 20 volt coils respectively. See “SP Valves and Coil Operating Parameters,” page 2.002.1_pdf. FEATURES • Industry-common cavity.. • Continuous-duty rated coil. • Efficient wet-armature construction. • Waterproof E-Coils rated up to IP69K. • Manual override option. • 1000-hour salt-spray rated solenoid tubes. • All HyPerformance products are tested to NFPA specification T2.6.1. • and are tested at a verification level of 90% and an assurance of 99%. RATINGS Operating Pressure: 350 bar (5075 psi); 10% Cycle Life: 420 bar (6090 psi) Flow: 53 lpm (14 gpm) with 11 bar (160 psi) compensation; 34 lpm (9 gpm) with 5.5 bar (80 psi) compensation Internal Leakage: 5 drops/minute max. at 350 bar (5075 psi) at port 2 Temperature: -54° to 107°C (-65° to 225°F) with Urethane seals Filtration: See page 9.010.1 Fluids: Mineral-based or synthetics with lubricating properties at viscosities of 7.4 to 420 cSt (50 to 2000 sus); See Temperature and Oil Viscosity, page 9.060.1 Installation: No restrictions; See page 9.020.1 Cavity: HVC10-2; See page 9.110.1_2w Cavity Tool: HCT10-2xx; See page 8.600.1 Seal Kit: HSK10-2U-0 Urethane; See page 8.650.1 Coil Nut: Part No. 7004420
Datasheet
Description
A high pressure solenoid-operated, 2-way, piloted, normally open, poppet-type, proportional, screw-in hydraulic cartridge valve for low-leakage blocking or load-holding applications. OPERATION When de-energized, the HSP10-21 allows flow proportional to the applied current from from ports 2 to 1 while severely restricting flow from ports 1 to 2. When energized, the valve blocks flow from ports 1 to 2 after overcoming the spring and actuator forces (see performance graph). Note: If low voltage is expected on the machine, 12 or 24 volt systems will require the use of 10 volt or 20 volt coils respectively. See “SP Valves and Coil Operating Parameters,” page 2.002.1_pdf. FEATURES • Industry-common cavity.. • Continuous-duty rated coil. • Efficient wet-armature construction. • Waterproof E-Coils rated up to IP69K. • Manual override option. • 1000-hour salt-spray rated solenoid tubes. • All HyPerformance products are tested to NFPA specification T2.6.1. • and are tested at a verification level of 90% and an assurance of 99%. RATINGS Operating Pressure: 350 bar (5075 psi); 10% Cycle Life: 420 bar (6090 psi) Flow: 53 lpm (14 gpm) with 11 bar (160 psi) compensation; 34 lpm (9 gpm) with 5.5 bar (80 psi) compensation Internal Leakage: 5 drops/minute max. at 350 bar (5075 psi) at port 2 Temperature: -54° to 107°C (-65° to 225°F) with Urethane seals Filtration: See page 9.010.1 Fluids: Mineral-based or synthetics with lubricating properties at viscosities of 7.4 to 420 cSt (50 to 2000 sus); See Temperature and Oil Viscosity, page 9.060.1 Installation: No restrictions; See page 9.020.1 Cavity: HVC10-2; See page 9.110.1_2w Cavity Tool: HCT10-2xx; See page 8.600.1 Seal Kit: HSK10-2U-0 Urethane; See page 8.650.1 Coil Nut: Part No. 7004420
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poppet-Type, 2-Way, Normally Open Solenoid-Operated On/Off Valve HyPerformance® - HSP10-21 - HydraForce, Inc.
Lincolnshire, IL, USA
Poppet-Type, 2-Way, Normally Open Solenoid-Operated On/Off Valve HyPerformance®
HSP10-21
Poppet-Type, 2-Way, Normally Open Solenoid-Operated On/Off Valve HyPerformance® HSP10-21
A high pressure solenoid-operated, 2-way, piloted, normally open, poppet-type, proportional, screw-in hydraulic cartridge valve for low-leakage blocking or load-holding applications. OPERATION When de-energized, the HSP10-21 allows flow proportional to the applied current from from ports 2 to 1 while severely restricting flow from ports 1 to 2. When energized, the valve blocks flow from ports 1 to 2 after overcoming the spring and actuator forces (see performance graph). Note: If low voltage is expected on the machine, 12 or 24 volt systems will require the use of 10 volt or 20 volt coils respectively. See “SP Valves and Coil Operating Parameters,” page 2.002.1_pdf. FEATURES • Industry-common cavity.. • Continuous-duty rated coil. • Efficient wet-armature construction. • Waterproof E-Coils rated up to IP69K. • Manual override option. • 1000-hour salt-spray rated solenoid tubes. • All HyPerformance products are tested to NFPA specification T2.6.1. • and are tested at a verification level of 90% and an assurance of 99%. RATINGS Operating Pressure: 350 bar (5075 psi); 10% Cycle Life: 420 bar (6090 psi) Flow: 53 lpm (14 gpm) with 11 bar (160 psi) compensation; 34 lpm (9 gpm) with 5.5 bar (80 psi) compensation Internal Leakage: 5 drops/minute max. at 350 bar (5075 psi) at port 2 Temperature: -54° to 107°C (-65° to 225°F) with Urethane seals Filtration: See page 9.010.1 Fluids: Mineral-based or synthetics with lubricating properties at viscosities of 7.4 to 420 cSt (50 to 2000 sus); See Temperature and Oil Viscosity, page 9.060.1 Installation: No restrictions; See page 9.020.1 Cavity: HVC10-2; See page 9.110.1_2w Cavity Tool: HCT10-2xx; See page 8.600.1 Seal Kit: HSK10-2U-0 Urethane; See page 8.650.1 Coil Nut: Part No. 7004420

A high pressure solenoid-operated, 2-way, piloted, normally open, poppet-type,
proportional, screw-in hydraulic cartridge valve for low-leakage blocking or load-holding
applications.
OPERATION
When de-energized, the HSP10-21 allows flow proportional to the applied current from
from ports 2 to 1 while severely restricting flow from ports 1 to 2. When energized, the
valve blocks flow from ports 1 to 2 after overcoming the spring and actuator forces
(see performance graph).
Note: If low voltage is expected on the machine, 12 or 24 volt systems will require the
use of 10 volt or 20 volt coils respectively.
See “SP Valves and Coil Operating Parameters,” page 2.002.1_pdf.
FEATURES
• Industry-common cavity..
• Continuous-duty rated coil.
• Efficient wet-armature construction.
• Waterproof E-Coils rated up to IP69K.
• Manual override option.
• 1000-hour salt-spray rated solenoid tubes.
• All HyPerformance products are tested to NFPA specification T2.6.1.
• and are tested at a verification level of 90% and an assurance of 99%.
RATINGS
Operating Pressure: 350 bar (5075 psi); 10% Cycle Life: 420 bar (6090 psi)
Flow: 53 lpm (14 gpm) with 11 bar (160 psi) compensation;
34 lpm (9 gpm) with 5.5 bar (80 psi) compensation
Internal Leakage: 5 drops/minute max. at 350 bar (5075 psi) at port 2
Temperature: -54° to 107°C (-65° to 225°F) with Urethane seals
Filtration: See page 9.010.1
Fluids: Mineral-based or synthetics with lubricating properties at viscosities of
7.4 to 420 cSt (50 to 2000 sus); See Temperature and Oil Viscosity, page 9.060.1
Installation: No restrictions; See page 9.020.1
Cavity: HVC10-2; See page 9.110.1_2w
Cavity Tool: HCT10-2xx; See page 8.600.1
Seal Kit: HSK10-2U-0 Urethane; See page 8.650.1
Coil Nut: Part No. 7004420

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number HSP10-21
Product Name Poppet-Type, 2-Way, Normally Open Solenoid-Operated On/Off Valve HyPerformance®
Valve Type Cartridge; Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Check Valves - 61607 - Jergens, Inc.
Specs
Valve Type Check
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
T 342 Diaphragm Valve True Union - 1164005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
10-32 Thread Non-Venting, Slide Sleeve Valve - MSV-N - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-7-Z 5X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.62 inch (15.87 mm)
View Details