HydraForce, Inc. Hand Pump, Push or Pull HP16-21

Description
Hardened parts for long life. Handle Beam rotates 360° Push or pull linkage standard. Heavy duty construction. Industry common cavity. Displacement up to 21.3 cc (1.3 cu in.) per stroke.
Datasheet
Description
Hardened parts for long life. Handle Beam rotates 360° Push or pull linkage standard. Heavy duty construction. Industry common cavity. Displacement up to 21.3 cc (1.3 cu in.) per stroke.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Pump, Push or Pull - HP16-21 - HydraForce, Inc.
Lincolnshire, IL, USA
Hand Pump, Push or Pull
HP16-21
Hand Pump, Push or Pull HP16-21
Hardened parts for long life. Handle Beam rotates 360° Push or pull linkage standard. Heavy duty construction. Industry common cavity. Displacement up to 21.3 cc (1.3 cu in.) per stroke.

Hardened parts for long life.
Handle Beam rotates 360°
Push or pull linkage standard.
Heavy duty construction.
Industry common cavity.
Displacement up to 21.3 cc (1.3 cu in.) per stroke.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number HP16-21
Product Name Hand Pump, Push or Pull
Valve Type Cartridge; Hand pump
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 0.00 to 3000.00 psi (0.0 to 2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-PVDF-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
Swing Check Valves Flanged - 1205007 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Two-Stage Manifold Mount Regulator - PRD28 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details