HydraForce, Inc. Sequence Valve w/ Pilot & Drain PS50-40

Description
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with external pilot and spring chamber drain. It is designed to function as a pressuresignalled, remote pilot-operated, two-way, normally closed valve. A separate spring chamber drain galley allows ports to be fully pressurized.
Datasheet
Description
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with external pilot and spring chamber drain. It is designed to function as a pressuresignalled, remote pilot-operated, two-way, normally closed valve. A separate spring chamber drain galley allows ports to be fully pressurized.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sequence Valve w/ Pilot & Drain - PS50-40 - HydraForce, Inc.
Lincolnshire, IL, USA
Sequence Valve w/ Pilot & Drain
PS50-40
Sequence Valve w/ Pilot & Drain PS50-40
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with external pilot and spring chamber drain. It is designed to function as a pressuresignalled, remote pilot-operated, two-way, normally closed valve. A separate spring chamber drain galley allows ports to be fully pressurized.

A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with external pilot and spring chamber drain. It is designed to function as a pressuresignalled, remote pilot-operated, two-way, normally closed valve. A separate spring chamber drain galley allows ports to be fully pressurized.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number PS50-40
Product Name Sequence Valve w/ Pilot & Drain
Valve Type Cartridge
Primary Material Aluminum; Steel (optional feature)
Media Hydraulic
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Floating & 2-Way Trunnion Ball Valves -  - Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
View Details
855 LC2 Series Press-in Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303038 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.09 inch (104.00 mm)
View Details