HydraForce, Inc. Spool Type - 4 Way/3 Pos. Solenoid Valve SV10-47D

Description
A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, motor spool, screwin hydraulic cartridge valve.
Description
A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, motor spool, screwin hydraulic cartridge valve.

Suppliers

Company
Product
Description
Supplier Links
Spool Type - 4 Way/3 Pos. Solenoid Valve - SV10-47D - HydraForce, Inc.
Lincolnshire, IL, USA
Spool Type - 4 Way/3 Pos. Solenoid Valve
SV10-47D
Spool Type - 4 Way/3 Pos. Solenoid Valve SV10-47D
A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, motor spool, screwin hydraulic cartridge valve.

A solenoid-operated, 4-way, 3-position, direct-acting, spool-type, motor spool, screwin hydraulic cartridge valve.

Supplier's Site

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV10-47D
Product Name Spool Type - 4 Way/3 Pos. Solenoid Valve
Valve Type Directional; Cartridge; Solenoid; Spool
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 3480.90 to 3002.28 psi (2450 to 2113 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Circuit 4-Way Valves - 61620 - Jergens, Inc.
Specs
Valve Type Solenoid
Media Air
Flow (Cv) 1.00
View Details
Ball Check Valve 0 5 4 - 1228040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 3.94 inch (100.00 mm)
View Details
10-32 Threaded Ports, Mixing Diverting Ball Valve - MBVMD - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-2-Z 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details