HydraForce, Inc. Spool Type - 3 Way Solenoid Valve SV12-34

Description
A solenoid-operated, three-way, direct-acting spool-type, screw-in hydraulic cartridge valve.
Datasheet
Description
A solenoid-operated, three-way, direct-acting spool-type, screw-in hydraulic cartridge valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spool Type - 3 Way Solenoid Valve - SV12-34 - HydraForce, Inc.
Lincolnshire, IL, USA
Spool Type - 3 Way Solenoid Valve
SV12-34
Spool Type - 3 Way Solenoid Valve SV12-34
A solenoid-operated, three-way, direct-acting spool-type, screw-in hydraulic cartridge valve.

A solenoid-operated, three-way, direct-acting spool-type, screw-in hydraulic cartridge valve.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV12-34
Product Name Spool Type - 3 Way Solenoid Valve
Valve Type Directional; Cartridge; Solenoid; Spool
Primary Material Aluminum
Media Hydraulic
Valve Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
Maximum Pressure 3480.90 psi (2450 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Sequence Valves - 61640 - Jergens, Inc.
Specs
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
Connection Description Threaded; 9/16-18
View Details
T 342 Diaphragm Valve Flanged - 1181005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
M3 Threaded Inline Needle Valve - NV3I - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel
Media Air
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MSE-25-C 9X11 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.25 inch (6.35 mm)
View Details