HydraForce, Inc. Pressure Compensator EC10-30

Description
A screw-in, cartridge-style pressure-compensatin g element, intended for use with a remote fi xed or variable orifice to yield a two-port-type, pressure-compensated , flow regulating hydraulic valve.
Datasheet
Description
A screw-in, cartridge-style pressure-compensatin g element, intended for use with a remote fi xed or variable orifice to yield a two-port-type, pressure-compensated , flow regulating hydraulic valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Compensator - EC10-30 - HydraForce, Inc.
Lincolnshire, IL, USA
Pressure Compensator
EC10-30
Pressure Compensator EC10-30
A screw-in, cartridge-style pressure-compensatin g element, intended for use with a remote fi xed or variable orifice to yield a two-port-type, pressure-compensated , flow regulating hydraulic valve.

A screw-in, cartridge-style pressure-compensating element, intended for use with a remote fi xed or variable orifice to yield a two-port-type, pressure-compensated, flow regulating hydraulic valve.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number EC10-30
Product Name Pressure Compensator
Valve Type Cartridge
Primary Material Aluminum
Media Hydraulic
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Circuit 4-Way Valves - 61635 - Jergens, Inc.
Specs
Valve Type Solenoid
Media Air
Connection Description Threaded; 1/4 NPT
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121528005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 0.59 inch (15.00 mm)
View Details
10-32 Threaded Ports, Diaphragm Relief Valve - RVD - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-513S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details