HydraForce, Inc. Spool Type - 5 Way/3 Pos. Solenoid Valve SV10-57D

Description
A solenoid-operated, fi ve-way, three-position, screw-in hydraulic cartridge valve with integral load-sense port.
Datasheet
Description
A solenoid-operated, fi ve-way, three-position, screw-in hydraulic cartridge valve with integral load-sense port.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spool Type - 5 Way/3 Pos. Solenoid Valve - SV10-57D - HydraForce, Inc.
Lincolnshire, IL, USA
Spool Type - 5 Way/3 Pos. Solenoid Valve
SV10-57D
Spool Type - 5 Way/3 Pos. Solenoid Valve SV10-57D
A solenoid-operated, fi ve-way, three-position, screw-in hydraulic cartridge valve with integral load-sense port.

A solenoid-operated, fi ve-way, three-position, screw-in hydraulic cartridge valve with integral load-sense port.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV10-57D
Product Name Spool Type - 5 Way/3 Pos. Solenoid Valve
Valve Type Directional; Cartridge; Solenoid; Spool
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 3582.43 psi (2521 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-SS-T-SW-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Ball Check Valve 0 5 4 - 1215010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 1.00 inch (25.40 mm)
View Details
Back Pressure Regulator - BPR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details