HydraForce, Inc. Pressure Compensator with Internal L.S. EPFR52-S35

Description
A screw-in, cartridge-style, bypass-type, pressure-compensatin g element, with integral flow regulator for load sense signal drain. The internal pressure-compensated flow regulator restricts the load signal bleed flow in order to minimize system losses even at high operating pressures. The main compensator element holds the valves primary flow constant regardless of load pressure changes.
Datasheet
Description
A screw-in, cartridge-style, bypass-type, pressure-compensatin g element, with integral flow regulator for load sense signal drain. The internal pressure-compensated flow regulator restricts the load signal bleed flow in order to minimize system losses even at high operating pressures. The main compensator element holds the valves primary flow constant regardless of load pressure changes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Compensator with Internal L.S. - EPFR52-S35 - HydraForce, Inc.
Lincolnshire, IL, USA
Pressure Compensator with Internal L.S.
EPFR52-S35
Pressure Compensator with Internal L.S. EPFR52-S35
A screw-in, cartridge-style, bypass-type, pressure-compensatin g element, with integral flow regulator for load sense signal drain. The internal pressure-compensated flow regulator restricts the load signal bleed flow in order to minimize system losses even at high operating pressures. The main compensator element holds the valves primary flow constant regardless of load pressure changes.

A screw-in, cartridge-style, bypass-type, pressure-compensating element, with integral flow regulator for load sense signal drain. The internal pressure-compensated flow regulator restricts the load signal bleed flow in order to minimize system losses even at high operating pressures. The main compensator element holds the valves primary flow constant regardless of load pressure changes.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number EPFR52-S35
Product Name Pressure Compensator with Internal L.S.
Valve Type Metering; Pilot; Cartridge; Needle; Spool
Primary Material Aluminum
Media Hydraulic
Maximum Pressure 0.00 to 3000.00 psi (0.0 to 2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Type 57Il Isolator Lug Butterfly Valves Gear - 113781040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 4.00 inch (101.60 mm)
Actuation Manual
View Details
Specs
Valve Type Pinch
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-26-C LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details