HydraForce, Inc. Manually Operated - 4-Way Valve MP10-43

Description
A 4-way, manual, pull-to-shift, spring-return, screw-in, directional hydraulic cartridge valve. Series operation is prohibited due to the tank port pressure rating.
Datasheet
Description
A 4-way, manual, pull-to-shift, spring-return, screw-in, directional hydraulic cartridge valve. Series operation is prohibited due to the tank port pressure rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manually Operated - 4-Way Valve - MP10-43 - HydraForce, Inc.
Lincolnshire, IL, USA
Manually Operated - 4-Way Valve
MP10-43
Manually Operated - 4-Way Valve MP10-43
A 4-way, manual, pull-to-shift, spring-return, screw-in, directional hydraulic cartridge valve. Series operation is prohibited due to the tank port pressure rating.

A 4-way, manual, pull-to-shift, spring-return, screw-in, directional hydraulic cartridge valve. Series operation is prohibited due to the tank port pressure rating.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number MP10-43
Product Name Manually Operated - 4-Way Valve
Valve Type Cartridge; Poppet
Primary Material Aluminum
Media Hydraulic
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Maximum Pressure 3002.28 psi (2113 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-SS-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
Type 57Il Isolator Lug Butterfly Valves Lever - 113772030 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.00 inch (76.20 mm)
Actuation Manual
View Details
Adjustable Cracking Pressure Check Valve - CKVA - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details