HydraForce, Inc. Spool Type - 4 Way/2 Pos. Solenoid Valve SV08-46

Description
A solenoid-operated, four-way, two-position, direct-acting, spool-type, screw-in hydraulic cartridge valve.
Datasheet
Description
A solenoid-operated, four-way, two-position, direct-acting, spool-type, screw-in hydraulic cartridge valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spool Type - 4 Way/2 Pos. Solenoid Valve - SV08-46 - HydraForce, Inc.
Lincolnshire, IL, USA
Spool Type - 4 Way/2 Pos. Solenoid Valve
SV08-46
Spool Type - 4 Way/2 Pos. Solenoid Valve SV08-46
A solenoid-operated, four-way, two-position, direct-acting, spool-type, screw-in hydraulic cartridge valve.

A solenoid-operated, four-way, two-position, direct-acting, spool-type, screw-in hydraulic cartridge valve.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV08-46
Product Name Spool Type - 4 Way/2 Pos. Solenoid Valve
Valve Type Directional; Cartridge; Solenoid; Spool
Primary Material Aluminum
Media Hydraulic
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Maximum Pressure 3002.28 psi (2113 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pilot Operated Check Valves - 61629 - Jergens, Inc.
Specs
Valve Type Check
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121532020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details
10-32 Inlet Thread Needle Valve - NV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Needle
Primary Material Brass / Bronze; Stainless Steel; ENP Brass, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-26-CP100 9X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details