HydraForce, Inc. Poppet Type - 2 Way Solenoid Valve SV16-22

Description
A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load-holding or blocking valve in applications requiring low internal leakage.
Datasheet
Description
A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load-holding or blocking valve in applications requiring low internal leakage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poppet Type - 2 Way Solenoid Valve - SV16-22 - HydraForce, Inc.
Lincolnshire, IL, USA
Poppet Type - 2 Way Solenoid Valve
SV16-22
Poppet Type - 2 Way Solenoid Valve SV16-22
A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load-holding or blocking valve in applications requiring low internal leakage.

A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed to function as a load-holding or blocking valve in applications requiring low internal leakage.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV16-22
Product Name Poppet Type - 2 Way Solenoid Valve
Valve Type Directional; Cartridge; Poppet; Solenoid
Primary Material Steel
Media Hydraulic
Maximum Pressure 3495.41 psi (2460 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-CPVC-T-U-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Pneumatically Actuated Stainless Steel Ball Valve - P5S Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details