HydraForce, Inc. Datasheets for Pressure Relief Valves
Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line.
Pressure Relief Valves: Learn more
| Product Name | Notes |
|---|---|
| A direct-acting, spool-type, drop-in-style, flange-mounted, pressure reducing/relieving valve, which can be infinitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. | |
| A drop-in, fl ange-mounted, cartridge-style, pilot-operated, spool-type reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC... | |
| A screw-in, cartridge-style, direct acting, poppet-type hydraulic relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC... | |
| A screw-in, cartridge-style, direct acting, spool-type reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current... | |
| A screw-in, cartridge-style, direct-acting, differential area poppet-type hydraulic relief valve for use as a pressure limiting device in more demanding hydraulic circuits, requiring low hysteresis and low internal leakage. | |
| A screw-in, cartridge-style, direct-acting, differential area, poppet-type hydraulic relief valve for use as a pressure limiting device in more demanding hydraulic circuits requiring low hysteresis and low internal leakage at... | |
| A screw-in, cartridge-style, direct-acting, differential area, poppet-type hydraulic relief valve for use as a pressure limiting device in more demanding hydraulic circuits, requiring low hysteresis and low internal leakage. | |
| A screw-in, cartridge-style, direct-acting, differential area, poppet-type, bi-directional relief valve, intended for use as a pressure limiting device in demanding hydraulic circuits. | |
| A screw-in, cartridge-style, direct-acting, differential area, poppet-type, bi-directional relief valve. | |
| A screw-in, cartridge-style, direct-acting, poppet-type, hydraulic relief valve intended for lower flow circuits requiring low internal leakage at higher pressures. | |
| A screw-in, cartridge-style, direct-acting, poppet-type, hydraulic relief valve intended for lower flow circuits requiring low internal leakage. | |
| A screw-in, cartridge-style, direct-acting, poppet-type, hydraulic relief valve intended for stable function in very low fl ow circuits that control pilot- operated valves. | |
| A screw-in, cartridge-style, direct-acting, poppet-type, hydraulic relief valve intended for use as a pressure limiting device for common hydraulic circuit protection. | |
| A screw-in, cartridge-style, direct-acting, spool-type, hydraulic pressure reducing/relieving valve, with internal pilot and internal spring-chamber drain. It is designed to act as a pressure regulating valve for secondary circuits. Internal... | |
| A screw-in, cartridge-style, multi-function valve which includes a fixed-compensated, priority-type flow regulator and an adjustable pressure relief valve in one cartridge. | |
| A screw-in, cartridge-style, pilot-operated (two-stage), spool-type hydraulic relief valve, intended for use as a pressure limiting device in demanding hydraulic circuits which require fast response and low hysteresis. | |
| A screw-in, cartridge-style, pilot-operated, spool-type hydraulic relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is inversely proportional to DC... | |
| A screw-in, cartridge-style, pilot-operated, spool-type hydraulic relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current... | |
| A screw-in, cartridge-style, pilot-operated, spool-type hydraulic relief valve, which can be infinitely adjusted across a prescribed range using a variable electric input. Pressure output is inversely proportional to DC current... | |
| A screw-in, cartridge-style, pilot-operated, spool-type pressure relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is inversely proportional to DC... | |
| A screw-in, cartridge-style, pilot-operated, spool-type reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. | |
| A screw-in, cartridge-style, pilot-operated, two-stage, hydraulic relief valve intended for use as a pressure limiting device in demanding hydraulic circuits which require fast response, low hysteresis, low leakage and low... | |
| A screw-in, cartridge-style, pilot-operated, two-stage, hydraulic relief valve with reverse fl ow check valve. It is intended for use as a pressure limiting device in demanding hydraulic circuits which require... | |
| A screw-in, cartridge-style, single-stage, poppet-type pressure relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is inversely proportional to DC... | |
| A screw-in, cartridge-style, spring biased, pressure reducing logic element. | |
| A solenoid-operated, two-way, spool-type, normally open, screw-in, hydraulic relief valve. | |
| The CRV08-20 cross-port relief uses two RV08-20 cartridges in an in-line plumbed housing. It is typically used to protect a hydraulic cylinder or motor from load-induced pressure surges. The cartridges... | |
| The CRV08-22 cross-port relief uses two RV08-22 cartridges in an in-line plumbed housing. It is typically used to protect a hydraulic cylinder or motor from load-induced pressure surges. The cartridges... | |
| The CRV10-20 cross-port relief uses two RV10-20 cartridges in an in-line plumbed housing. It is typically used to protect a hydraulic cylinder or motor from load-induced pressure surges. The cartridges... | |
| The CRV10-22 cross-port relief uses two RV10-22 cartridges in an in-line plumbed housing. It is typically used to protect a hydraulic cylinder or motor from load-induced pressure surges. The cartridges... |