HydraForce, Inc. Proportional Flow Control Vave HSPEC10-30A

Description
DESCRIPTION A high pressure, proportional, solenoid-operated, 3-way, normally-closed, flow control, screw-in hydraulic cartridge valve intended for post-compensated applications with load-sense systems. In post- compensated systems, the load-sense port 1 of the HSPEC10-30A valve is connected to the highest load, which maintains flow sharing when flow demand exceeds flow supply. Pressure compensation value of the valve defined as pressure difference between inlet and load sense ports is provided by appropriate setup of a pump load sense control or by additional pressure compensator valve, one for the whole system, in case the pump is non-adjustable. OPERATION When de-energized, the HSPEC10-30A blocks flow from port 3 to port 2. The valve will regulate flow out of port 2 regardless of load pressure with flow rate proportional to current applied to the solenoid. FEATURES • Integral post-compensator. • Integral load-sense. • Reduced manifold space claim. • Efficient wet-armature construction. • Continuous-duty rated coils. • E-Coils rated up to IP69K. • Flow sharing possible • All HyPerformance™ valves are tested to the rigorous standards of NFPA specification T2.6.1 and are tested at a verfication level of 90% and an assurance of 99% RATINGS Operating Pressure: 350 bar (5075 psi); 10% cycle life; 420 bar (6090 psi) Note: All HyPerformance™ products are tested for 900K cycles at 350 bar and 100K at 420 bar. Proof Pressure: 690 bar (10000 psi) Burst Pressure: 1241 bar (18000 psi) Flow: 35 lpm (9 gpm) at 160 psi (11 bar) compensation value. Internal Leakage: Port 3 to port 2 or port 1 to port 2: 7 drops/minute with 350 bar (5075 psi) at port 3. Temperature: -54° to 107°C (-65° to 225° F) with urethane seals
Datasheet
Description
DESCRIPTION A high pressure, proportional, solenoid-operated, 3-way, normally-closed, flow control, screw-in hydraulic cartridge valve intended for post-compensated applications with load-sense systems. In post- compensated systems, the load-sense port 1 of the HSPEC10-30A valve is connected to the highest load, which maintains flow sharing when flow demand exceeds flow supply. Pressure compensation value of the valve defined as pressure difference between inlet and load sense ports is provided by appropriate setup of a pump load sense control or by additional pressure compensator valve, one for the whole system, in case the pump is non-adjustable. OPERATION When de-energized, the HSPEC10-30A blocks flow from port 3 to port 2. The valve will regulate flow out of port 2 regardless of load pressure with flow rate proportional to current applied to the solenoid. FEATURES • Integral post-compensator. • Integral load-sense. • Reduced manifold space claim. • Efficient wet-armature construction. • Continuous-duty rated coils. • E-Coils rated up to IP69K. • Flow sharing possible • All HyPerformance™ valves are tested to the rigorous standards of NFPA specification T2.6.1 and are tested at a verfication level of 90% and an assurance of 99% RATINGS Operating Pressure: 350 bar (5075 psi); 10% cycle life; 420 bar (6090 psi) Note: All HyPerformance™ products are tested for 900K cycles at 350 bar and 100K at 420 bar. Proof Pressure: 690 bar (10000 psi) Burst Pressure: 1241 bar (18000 psi) Flow: 35 lpm (9 gpm) at 160 psi (11 bar) compensation value. Internal Leakage: Port 3 to port 2 or port 1 to port 2: 7 drops/minute with 350 bar (5075 psi) at port 3. Temperature: -54° to 107°C (-65° to 225° F) with urethane seals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proportional Flow Control Vave - HSPEC10-30A - HydraForce, Inc.
Lincolnshire, IL, USA
Proportional Flow Control Vave
HSPEC10-30A
Proportional Flow Control Vave HSPEC10-30A
DESCRIPTION A high pressure, proportional, solenoid-operated, 3-way, normally-closed, flow control, screw-in hydraulic cartridge valve intended for post-compensated applications with load-sense systems. In post- compensated systems, the load-sense port 1 of the HSPEC10-30A valve is connected to the highest load, which maintains flow sharing when flow demand exceeds flow supply. Pressure compensation value of the valve defined as pressure difference between inlet and load sense ports is provided by appropriate setup of a pump load sense control or by additional pressure compensator valve, one for the whole system, in case the pump is non-adjustable. OPERATION When de-energized, the HSPEC10-30A blocks flow from port 3 to port 2. The valve will regulate flow out of port 2 regardless of load pressure with flow rate proportional to current applied to the solenoid. FEATURES • Integral post-compensator. • Integral load-sense. • Reduced manifold space claim. • Efficient wet-armature construction. • Continuous-duty rated coils. • E-Coils rated up to IP69K. • Flow sharing possible • All HyPerformance™ valves are tested to the rigorous standards of NFPA specification T2.6.1 and are tested at a verfication level of 90% and an assurance of 99% RATINGS Operating Pressure: 350 bar (5075 psi); 10% cycle life; 420 bar (6090 psi) Note: All HyPerformance™ products are tested for 900K cycles at 350 bar and 100K at 420 bar. Proof Pressure: 690 bar (10000 psi) Burst Pressure: 1241 bar (18000 psi) Flow: 35 lpm (9 gpm) at 160 psi (11 bar) compensation value. Internal Leakage: Port 3 to port 2 or port 1 to port 2: 7 drops/minute with 350 bar (5075 psi) at port 3. Temperature: -54° to 107°C (-65° to 225° F) with urethane seals

DESCRIPTION
A high pressure, proportional, solenoid-operated, 3-way, normally-closed, flow control, screw-in
hydraulic cartridge valve intended for post-compensated applications with load-sense systems. In post-
compensated systems, the load-sense port 1 of the HSPEC10-30A valve is connected to the highest
load, which maintains flow sharing when flow demand exceeds flow supply. Pressure compensation
value of the valve defined as pressure difference between inlet and load sense ports is provided by
appropriate setup of a pump load sense control or by additional pressure compensator valve, one for
the whole system, in case the pump is non-adjustable.
OPERATION
When de-energized, the HSPEC10-30A blocks flow from port 3 to port 2. The valve will regulate flow out
of port 2 regardless of load pressure with flow rate proportional to current applied to the solenoid.
FEATURES
• Integral post-compensator.
• Integral load-sense.
• Reduced manifold space claim.
• Efficient wet-armature construction.
• Continuous-duty rated coils.
• E-Coils rated up to IP69K.
• Flow sharing possible
• All HyPerformance™ valves are tested to the rigorous standards of NFPA specification T2.6.1 and
are tested at a verfication level of 90% and an assurance of 99%
RATINGS
Operating Pressure: 350 bar (5075 psi); 10% cycle life; 420 bar (6090 psi)
Note: All HyPerformance™ products are tested for 900K cycles at 350 bar and 100K at 420 bar.
Proof Pressure: 690 bar (10000 psi)
Burst Pressure: 1241 bar (18000 psi)
Flow: 35 lpm (9 gpm) at 160 psi (11 bar) compensation value.
Internal Leakage: Port 3 to port 2 or port 1 to port 2: 7 drops/minute with
350 bar (5075 psi) at port 3.
Temperature: -54° to 107°C (-65° to 225° F) with urethane seals

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number HSPEC10-30A
Product Name Proportional Flow Control Vave
Valve Type Control Valve; Cartridge; Solenoid
Primary Material Steel
Media Hydraulic
Maximum Pressure 5076.32 psi (3573 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Flow Control Valves - 61609 - Jergens, Inc.
Specs
Valve Type Control Valve
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 121467040 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 3.94 inch (100.00 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-4-C 4X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details