HydraForce, Inc. Bypass Flow Control FR10-33

Description
A screw-in, cartridge-style, adjustable orifice, pressure-compensated , manuallyoperated, bypass-type hydraulic fl ow regulating valve. It can be used as a priority-type flow regulator or a restrictive-type 2-way fl ow regulator when the bypass port is blocked.
Datasheet
Description
A screw-in, cartridge-style, adjustable orifice, pressure-compensated , manuallyoperated, bypass-type hydraulic fl ow regulating valve. It can be used as a priority-type flow regulator or a restrictive-type 2-way fl ow regulator when the bypass port is blocked.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bypass Flow Control - FR10-33 - HydraForce, Inc.
Lincolnshire, IL, USA
Bypass Flow Control
FR10-33
Bypass Flow Control FR10-33
A screw-in, cartridge-style, adjustable orifice, pressure-compensated , manuallyoperated, bypass-type hydraulic fl ow regulating valve. It can be used as a priority-type flow regulator or a restrictive-type 2-way fl ow regulator when the bypass port is blocked.

A screw-in, cartridge-style, adjustable orifice, pressure-compensated, manuallyoperated, bypass-type hydraulic fl ow regulating valve. It can be used as a priority-type flow regulator or a restrictive-type 2-way fl ow regulator when the bypass port is blocked.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number FR10-33
Product Name Bypass Flow Control
Valve Type Cartridge
Primary Material Aluminum
Media Hydraulic
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-PP-T-U-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121530020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details
1/4-28 Threaded Ports, Selector Ball Valve - MBVT-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details