HydraForce, Inc. Poppet Type - 2 Way Solenoid Valve SV08-22

Description
A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed for low leakage blocking and load holding applications.
Datasheet
Description
A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed for low leakage blocking and load holding applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poppet Type - 2 Way Solenoid Valve - SV08-22 - HydraForce, Inc.
Lincolnshire, IL, USA
Poppet Type - 2 Way Solenoid Valve
SV08-22
Poppet Type - 2 Way Solenoid Valve SV08-22
A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed for low leakage blocking and load holding applications.

A solenoid-operated, 2-way, normally closed, poppet-type, screw-in hydraulic cartridge valve, designed for low leakage blocking and load holding applications.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV08-22
Product Name Poppet Type - 2 Way Solenoid Valve
Valve Type Directional; Cartridge; Poppet; Solenoid
Primary Material Steel
Media Hydraulic
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 3002.28 psi (2113 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-SS-T-F-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Ball Check Valve 0 5 4 - 1215005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 0.50 inch (12.70 mm)
View Details
10-32 Threaded Ports, Selector Ball Valve - MBVT - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details