HydraForce, Inc. Spool Type - 4 Way/3 Pos. Solenoid Valve SV08-47A

Description
A solenoid-operated, four-way, three-position, direct-acting, spool-type, tandem center, screw-in hydraulic cartridge valve.
Description
A solenoid-operated, four-way, three-position, direct-acting, spool-type, tandem center, screw-in hydraulic cartridge valve.

Suppliers

Company
Product
Description
Supplier Links
Spool Type - 4 Way/3 Pos. Solenoid Valve - SV08-47A - HydraForce, Inc.
Lincolnshire, IL, USA
Spool Type - 4 Way/3 Pos. Solenoid Valve
SV08-47A
Spool Type - 4 Way/3 Pos. Solenoid Valve SV08-47A
A solenoid-operated, four-way, three-position, direct-acting, spool-type, tandem center, screw-in hydraulic cartridge valve.

A solenoid-operated, four-way, three-position, direct-acting, spool-type, tandem center, screw-in hydraulic cartridge valve.

Supplier's Site

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number SV08-47A
Product Name Spool Type - 4 Way/3 Pos. Solenoid Valve
Valve Type Directional; Cartridge; Solenoid; Spool
Primary Material Aluminum
Media Hydraulic
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 3045.79 psi (2144 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Check Valves - 61607 - Jergens, Inc.
Specs
Valve Type Check
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Ball Check Valve 0 5 4 - 1222005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.50 inch (12.70 mm)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-411S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details