HydraForce, Inc. Sequence Valve w/ Pilot & Drain PS10-40

Description
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with external pilot and spring chamber drain. It is designed to function as a pressuresignalled, remote pilot-operated, two-way, normally closed valve. A separate spring chamber drain galley allows ports to be fully pressurized.
Datasheet
Description
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with external pilot and spring chamber drain. It is designed to function as a pressuresignalled, remote pilot-operated, two-way, normally closed valve. A separate spring chamber drain galley allows ports to be fully pressurized.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sequence Valve w/ Pilot & Drain - PS10-40 - HydraForce, Inc.
Lincolnshire, IL, USA
Sequence Valve w/ Pilot & Drain
PS10-40
Sequence Valve w/ Pilot & Drain PS10-40
A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with external pilot and spring chamber drain. It is designed to function as a pressuresignalled, remote pilot-operated, two-way, normally closed valve. A separate spring chamber drain galley allows ports to be fully pressurized.

A screw-in, cartridge-style, direct-acting, spool-type, hydraulic sequence valve with external pilot and spring chamber drain. It is designed to function as a pressuresignalled, remote pilot-operated, two-way, normally closed valve. A separate spring chamber drain galley allows ports to be fully pressurized.

Supplier's Site Datasheet

Technical Specifications

  HydraForce, Inc.
Product Category Industrial Valves
Product Number PS10-40
Product Name Sequence Valve w/ Pilot & Drain
Valve Type Cartridge
Primary Material Aluminum; Steel (optional feature)
Media Hydraulic
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Maximum Pressure 3500.00 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-SS-T-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 121465040 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 3.94 inch (100.00 mm)
View Details
Single Stage Diaphragm Regulator - PRD - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details